Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 28-PowerVQFN
IC REG BUCK ADJUSTABLE 4A 28MLF
IC REG BUCK ADJUSTABLE 4A 28MLF
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3969-2-ND | MIC28500YJL-TR | MIC28500YJL-TR | MIC28500YJL-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 28-PowerVQFN | Other; 28-PowerVQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 61.5 volts | 0.8000 to 61.5 volts | 0.8000 volts |