Microchip Technology, Inc. OEM Parts - OEM Parts (M - N) - MIC28500-4A-EV MIC28500-4A-EV

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078864-MIC28500-4A- EV Output Voltage: 5 V Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MIC28500-4A-EVMIC285 00 4A EV; MIC285004AEV; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078864-MIC28500-4A- EV Output Voltage: 5 V Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MIC28500-4A-EVMIC285 00 4A EV; MIC285004AEV; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MIC28500-4A-EV - 1078864-MIC28500-4A-EV - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MIC28500-4A-EV
1078864-MIC28500-4A-EV
OEM Parts - OEM Parts (M - N) - MIC28500-4A-EV 1078864-MIC28500-4A-EV
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078864-MIC28500-4A- EV Output Voltage: 5 V Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MIC28500-4A-EVMIC285 00 4A EV; MIC285004AEV; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078864-MIC28500-4A-EV
Output Voltage: 5 V
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MIC28500-4A-EVMIC28500 4A EV; MIC285004AEV;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1078864-MIC28500-4A-EV
Product Name OEM Parts - OEM Parts (M - N) - MIC28500-4A-EV
Unlock Full Specs
to access all available technical data