Microchip Technology, Inc. High Efficiency 6-Channel Linear WLED Driver MIC2846A

Description
The MIC2846A is a high efficiency White LED (WLED) driver featuring two low quiescent current LDOs. It is designed to drive up to six LEDs and greatly extend battery life for portable display backlighting and keypad backlighting in mobile devices. The MIC2846A architecture provides the highest possible efficiency by eliminating switching losses present in traditional charge pumps or inductive boost circuits. With a typical dropout of 40mV at 20mA, the MIC2846A allows the LEDs to be driven directly from the battery eliminating switching noise and losses present with the use of boost circuitry. The MIC2846A features Dynamic Averaged Matching™ (DAM™) which is specifically designed to get the optimum matching despite process variations. This ensures a typical matching of ±1.5% between all six LED channels. The LED brightness is preset by an external resistor and can be dimmed using a single-wire digital control. The digital interface takes commands from digital programming pulses to change the brightness in a logarithmic scale similar to the eye's perception of brightness. The single-wire digital brightness control is divided into two modes of operation; full brightness mode or battery saving mode for a total of 49 brightness steps. The MIC2846A also features two independently enabled low quiescent current LDOs. Each LDO offers ±3% accuracy over temperature, low dropout voltage (150mV @ 150mA), and low ground current under all load conditions (typically 35µA). Both LDOs can be turned off to draw virtually no current. The MIC2846A operates over a junction temperature range of -40°C to +125°C. Additional Features High efficiency (no voltage boost losses) Dynamic Average Matching™ (DAM™) Single wire digital control Input voltage range: 3.0V to 5.5V Dropout of 40mV at 20mA Matching better than ±1.5% (typical) Current accuracy better than ±1.5% (typical) Maintains proper regulation regardless of how many channels are utilized
Datasheet
Description
The MIC2846A is a high efficiency White LED (WLED) driver featuring two low quiescent current LDOs. It is designed to drive up to six LEDs and greatly extend battery life for portable display backlighting and keypad backlighting in mobile devices. The MIC2846A architecture provides the highest possible efficiency by eliminating switching losses present in traditional charge pumps or inductive boost circuits. With a typical dropout of 40mV at 20mA, the MIC2846A allows the LEDs to be driven directly from the battery eliminating switching noise and losses present with the use of boost circuitry. The MIC2846A features Dynamic Averaged Matching™ (DAM™) which is specifically designed to get the optimum matching despite process variations. This ensures a typical matching of ±1.5% between all six LED channels. The LED brightness is preset by an external resistor and can be dimmed using a single-wire digital control. The digital interface takes commands from digital programming pulses to change the brightness in a logarithmic scale similar to the eye's perception of brightness. The single-wire digital brightness control is divided into two modes of operation; full brightness mode or battery saving mode for a total of 49 brightness steps. The MIC2846A also features two independently enabled low quiescent current LDOs. Each LDO offers ±3% accuracy over temperature, low dropout voltage (150mV @ 150mA), and low ground current under all load conditions (typically 35µA). Both LDOs can be turned off to draw virtually no current. The MIC2846A operates over a junction temperature range of -40°C to +125°C. Additional Features High efficiency (no voltage boost losses) Dynamic Average Matching™ (DAM™) Single wire digital control Input voltage range: 3.0V to 5.5V Dropout of 40mV at 20mA Matching better than ±1.5% (typical) Current accuracy better than ±1.5% (typical) Maintains proper regulation regardless of how many channels are utilized
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Efficiency 6-Channel Linear WLED Driver - MIC2846A - Microchip Technology, Inc.
Chandler, AZ, United States
High Efficiency 6-Channel Linear WLED Driver
MIC2846A
High Efficiency 6-Channel Linear WLED Driver MIC2846A
The MIC2846A is a high efficiency White LED (WLED) driver featuring two low quiescent current LDOs. It is designed to drive up to six LEDs and greatly extend battery life for portable display backlighting and keypad backlighting in mobile devices. The MIC2846A architecture provides the highest possible efficiency by eliminating switching losses present in traditional charge pumps or inductive boost circuits. With a typical dropout of 40mV at 20mA, the MIC2846A allows the LEDs to be driven directly from the battery eliminating switching noise and losses present with the use of boost circuitry. The MIC2846A features Dynamic Averaged Matching™ (DAM™) which is specifically designed to get the optimum matching despite process variations. This ensures a typical matching of ±1.5% between all six LED channels. The LED brightness is preset by an external resistor and can be dimmed using a single-wire digital control. The digital interface takes commands from digital programming pulses to change the brightness in a logarithmic scale similar to the eye's perception of brightness. The single-wire digital brightness control is divided into two modes of operation; full brightness mode or battery saving mode for a total of 49 brightness steps. The MIC2846A also features two independently enabled low quiescent current LDOs. Each LDO offers ±3% accuracy over temperature, low dropout voltage (150mV @ 150mA), and low ground current under all load conditions (typically 35µA). Both LDOs can be turned off to draw virtually no current. The MIC2846A operates over a junction temperature range of -40°C to +125°C. Additional Features High efficiency (no voltage boost losses) Dynamic Average Matching™ (DAM™) Single wire digital control Input voltage range: 3.0V to 5.5V Dropout of 40mV at 20mA Matching better than ±1.5% (typical) Current accuracy better than ±1.5% (typical) Maintains proper regulation regardless of how many channels are utilized

The MIC2846A is a high efficiency White LED (WLED) driver featuring two low quiescent current LDOs. It is designed to drive up to six LEDs and greatly extend battery life for portable display backlighting and keypad backlighting in mobile devices. The MIC2846A architecture provides the highest possible efficiency by eliminating switching losses present in traditional charge pumps or inductive boost circuits. With a typical dropout of 40mV at 20mA, the MIC2846A allows the LEDs to be driven directly from the battery eliminating switching noise and losses present with the use of boost circuitry.

The MIC2846A features Dynamic Averaged Matching™ (DAM™) which is specifically designed to get the optimum matching despite process variations. This ensures a typical matching of ±1.5% between all six LED channels. The LED brightness is preset by an external resistor and can be dimmed using a single-wire digital control. The digital interface takes commands from digital programming pulses to change the brightness in a logarithmic scale similar to the eye's perception of brightness. The single-wire digital brightness control is divided into two modes of operation; full brightness mode or battery saving mode for a total of 49 brightness steps.

The MIC2846A also features two independently enabled low quiescent current LDOs. Each LDO offers ±3% accuracy over temperature, low dropout voltage (150mV @ 150mA), and low ground current under all load conditions (typically 35µA). Both LDOs can be turned off to draw virtually no current.

The MIC2846A operates over a junction temperature range of -40°C to +125°C.

Additional Features

    • High efficiency (no voltage boost losses)
    • Dynamic Average Matching™ (DAM™)
    • Single wire digital control
    • Input voltage range: 3.0V to 5.5V
    • Dropout of 40mV at 20mA
    • Matching better than ±1.5% (typical)
    • Current accuracy better than ±1.5% (typical)
    • Maintains proper regulation regardless of how many channels are utilized
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2846A
Product Name High Efficiency 6-Channel Linear WLED Driver
Package Type Other; ['UQFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3113 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QVHS1 - TLF35584QVHS1 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Automotive Low-Power Buck 2.2MHz Step-Down DC-DC Converter IC - 715-LM25141QRGERQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 42 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers