LED Driver IC 6 Output Linear PWM Dimming 20mA 10-TMLF® (2x2)
LED Driver IC 6 Output Linear PWM Dimming 20mA 10-TMLF® (2x2)
LED Driver IC 6 Output Linear PWM Dimming 20mA 10-TMLF® (2x2)
IC LED DRVR LIN DIM 20MA 10TMLF Product overview: MIC2843AYMT-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2843AYMT-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 133310-MIC2843AYMT-T
Packaging: Reel - TR
Type: Linear
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 6
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-TMLF (2x2)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 20mA
IC LED DRVR LIN DIM 20MA 10TMLF
IC LED DRVR LIN DIM 20MA 10TMLF
LED Lighting Drivers 6 Channel Linear WLED Driver with PWM Control
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 576-3445-2-ND | 137-MIC2843AYMT-TR | 133310-MIC2843AYMT-TR | MIC2843AYMT-TR | MIC2843AYMT-TR | MIC2843AYMT-TR |
| Product Name | LED Drivers | 20MA LED Driver IC | PMIC - PMIC - LED Drivers - MIC2843AYMT-TR | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts | ||
| Output Current | 20 milliamps | 20 milliamps | 20 milliamps | |||
| Features | RoHS Compliant |