Microchip Technology, Inc. High Efficiency 6-Channel Linear WLED with Ultra Fast PWM Control MIC2843

Description
The MIC2843 is a high efficiency linear White LED (WLED) driver designed to drive up to six WLEDs, greatly extending battery life for portable display backlighting keypad backlighting, and camera flash in mobile devices. The MIC2843 provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC2843 provides six linear drivers which maintain constant current for up to six WLEDs. It features a typical dropout of 40mV at 20mA. This allows the WLEDs to be driven directly from the battery eliminating switching noise/losses present with the use of boost circuitry. The six channels are matched better than ±3% typical, ensuring uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ interface operating down to less than 1% duty cycle. The MIC2843 operates over a junction temperature range of -40°C to +125°C. Additional Features High efficiency (no voltage boost losses) Ultra Fast PWM™ control (200Hz to 500kHz) Input voltage range: 3.0V to 5.5V Dropout of 40mV at 20mA Matching better than ±3% (typical) Current accuracy better than ±1.5% (typical) Maintains proper regulation regardless of how many channels are utilized
Datasheet
Description
The MIC2843 is a high efficiency linear White LED (WLED) driver designed to drive up to six WLEDs, greatly extending battery life for portable display backlighting keypad backlighting, and camera flash in mobile devices. The MIC2843 provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC2843 provides six linear drivers which maintain constant current for up to six WLEDs. It features a typical dropout of 40mV at 20mA. This allows the WLEDs to be driven directly from the battery eliminating switching noise/losses present with the use of boost circuitry. The six channels are matched better than ±3% typical, ensuring uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ interface operating down to less than 1% duty cycle. The MIC2843 operates over a junction temperature range of -40°C to +125°C. Additional Features High efficiency (no voltage boost losses) Ultra Fast PWM™ control (200Hz to 500kHz) Input voltage range: 3.0V to 5.5V Dropout of 40mV at 20mA Matching better than ±3% (typical) Current accuracy better than ±1.5% (typical) Maintains proper regulation regardless of how many channels are utilized
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Efficiency 6-Channel Linear WLED with Ultra Fast PWM Control - MIC2843 - Microchip Technology, Inc.
Chandler, AZ, United States
High Efficiency 6-Channel Linear WLED with Ultra Fast PWM Control
MIC2843
High Efficiency 6-Channel Linear WLED with Ultra Fast PWM Control MIC2843
The MIC2843 is a high efficiency linear White LED (WLED) driver designed to drive up to six WLEDs, greatly extending battery life for portable display backlighting keypad backlighting, and camera flash in mobile devices. The MIC2843 provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC2843 provides six linear drivers which maintain constant current for up to six WLEDs. It features a typical dropout of 40mV at 20mA. This allows the WLEDs to be driven directly from the battery eliminating switching noise/losses present with the use of boost circuitry. The six channels are matched better than ±3% typical, ensuring uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ interface operating down to less than 1% duty cycle. The MIC2843 operates over a junction temperature range of -40°C to +125°C. Additional Features High efficiency (no voltage boost losses) Ultra Fast PWM™ control (200Hz to 500kHz) Input voltage range: 3.0V to 5.5V Dropout of 40mV at 20mA Matching better than ±3% (typical) Current accuracy better than ±1.5% (typical) Maintains proper regulation regardless of how many channels are utilized

The MIC2843 is a high efficiency linear White LED (WLED) driver designed to drive up to six WLEDs, greatly extending battery life for portable display backlighting keypad backlighting, and camera flash in mobile devices. The MIC2843 provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC2843 provides six linear drivers which maintain constant current for up to six WLEDs. It features a typical dropout of 40mV at 20mA. This allows the WLEDs to be driven directly from the battery eliminating switching noise/losses present with the use of boost circuitry.

The six channels are matched better than ±3% typical, ensuring uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ interface operating down to less than 1% duty cycle.

The MIC2843 operates over a junction temperature range of -40°C to +125°C.

Additional Features

    • High efficiency (no voltage boost losses)
    • Ultra Fast PWM™ control (200Hz to 500kHz)
    • Input voltage range: 3.0V to 5.5V
    • Dropout of 40mV at 20mA
    • Matching better than ±3% (typical)
    • Current accuracy better than ±1.5% (typical)
    • Maintains proper regulation regardless of how many channels are utilized
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2843
Product Name High Efficiency 6-Channel Linear WLED with Ultra Fast PWM Control
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3167 - Skyworks Solutions, Inc.
Specs
Package Type Other; STDFN33-14, QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
UC1842A-SP Current Mode PWM Controller - 5962-8670405VPA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5643N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Board Mount Modules - AHE2815SF/HBB - 1230845-AHE2815SF/HBB - Win Source Electronics
Specs
Output Voltage 15 volts
Output Power 20 watts
View Details