Microchip Technology, Inc. Dc/dc Conv, Buck, 600Khz, Qfn-64; Topology Microchip MIC28304-2YMP-TR

Description
DC/DC CONV, BUCK, 600KHZ, QFN-64; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:70V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:64Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 600KHZ, QFN-64; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:70V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:64Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 600Khz, Qfn-64; Topology Microchip - 38AC2046 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 600Khz, Qfn-64; Topology Microchip
38AC2046
Dc/dc Conv, Buck, 600Khz, Qfn-64; Topology Microchip 38AC2046
DC/DC CONV, BUCK, 600KHZ, QFN-64; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:70V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:64Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BUCK, 600KHZ, QFN-64; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:70V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:64Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 38AC2046
Product Name Dc/dc Conv, Buck, 600Khz, Qfn-64; Topology Microchip
Input Voltage 4.5 to 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details