Microchip Technology, Inc. Dc/dc Conv, Buck, 600Khz, Qfn-64; Topology Microchip MIC28304-1YMP-TR

Description
DC/DC CONV, BUCK, 600KHZ, QFN-64; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:70V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:64Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 600KHZ, QFN-64; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:70V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:64Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 600Khz, Qfn-64; Topology Microchip - 38AC2045 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 600Khz, Qfn-64; Topology Microchip
38AC2045
Dc/dc Conv, Buck, 600Khz, Qfn-64; Topology Microchip 38AC2045
DC/DC CONV, BUCK, 600KHZ, QFN-64; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:70V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:64Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BUCK, 600KHZ, QFN-64; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:70V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:64Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 38AC2045
Product Name Dc/dc Conv, Buck, 600Khz, Qfn-64; Topology Microchip
Input Voltage 4.5 to 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details