Microchip Technology, Inc. 36V/7A DC-DC Buck Regulator MIC27600

Description
The MIC27600 is a constant-frequency, synchronous buck regulator featuring a unique digitally modified adaptive on-time control architecture. The MIC27600 operates over an input supply range of 4.5V to 36V and provides a regulated output of up to 7A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 300kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This digitally modified adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC27600 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup" mode short-circuit protection and thermal shutdown. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 36V and VOUT = 0.8V) Small output capacitance 4.5V to 36V voltage input Adjustable output from 0.8V to 5.5V (VHSD ≤ 28V) Adjustable output from 0.8V to 3.6V (VHSD ≤ 36V) ±1% FB accuracy Any Capacitor™ Stable - Zero-ESR to high-ESR 7A output current capability, up to 95% efficiency 300kHz switching frequency Internal compensation, 6ms Internal soft-start Foldback current-limit and "hiccup" mode short-circuit protection Thermal shutdown Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range
Datasheet
Description
The MIC27600 is a constant-frequency, synchronous buck regulator featuring a unique digitally modified adaptive on-time control architecture. The MIC27600 operates over an input supply range of 4.5V to 36V and provides a regulated output of up to 7A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 300kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This digitally modified adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC27600 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup" mode short-circuit protection and thermal shutdown. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 36V and VOUT = 0.8V) Small output capacitance 4.5V to 36V voltage input Adjustable output from 0.8V to 5.5V (VHSD ≤ 28V) Adjustable output from 0.8V to 3.6V (VHSD ≤ 36V) ±1% FB accuracy Any Capacitor™ Stable - Zero-ESR to high-ESR 7A output current capability, up to 95% efficiency 300kHz switching frequency Internal compensation, 6ms Internal soft-start Foldback current-limit and "hiccup" mode short-circuit protection Thermal shutdown Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V/7A DC-DC Buck Regulator - MIC27600 - Microchip Technology, Inc.
Chandler, AZ, United States
36V/7A DC-DC Buck Regulator
MIC27600
36V/7A DC-DC Buck Regulator MIC27600
The MIC27600 is a constant-frequency, synchronous buck regulator featuring a unique digitally modified adaptive on-time control architecture. The MIC27600 operates over an input supply range of 4.5V to 36V and provides a regulated output of up to 7A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 300kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This digitally modified adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC27600 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup" mode short-circuit protection and thermal shutdown. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 36V and VOUT = 0.8V) Small output capacitance 4.5V to 36V voltage input Adjustable output from 0.8V to 5.5V (VHSD ≤ 28V) Adjustable output from 0.8V to 3.6V (VHSD ≤ 36V) ±1% FB accuracy Any Capacitor™ Stable - Zero-ESR to high-ESR 7A output current capability, up to 95% efficiency 300kHz switching frequency Internal compensation, 6ms Internal soft-start Foldback current-limit and "hiccup" mode short-circuit protection Thermal shutdown Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range

The MIC27600 is a constant-frequency, synchronous buck regulator featuring a unique digitally modified adaptive on-time control architecture. The MIC27600 operates over an input supply range of 4.5V to 36V and provides a regulated output of up to 7A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 300kHz.

Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This digitally modified adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device.

The MIC27600 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup" mode short-circuit protection and thermal shutdown.

Additional Features

    • Hyper Speed Control™ architecture enables
      • High delta V operation (VIN = 36V and VOUT = 0.8V)
      • Small output capacitance
    • 4.5V to 36V voltage input
    • Adjustable output from 0.8V to 5.5V (VHSD ≤ 28V)
    • Adjustable output from 0.8V to 3.6V (VHSD ≤ 36V)
    • ±1% FB accuracy
    • Any Capacitor™ Stable - Zero-ESR to high-ESR
    • 7A output current capability, up to 95% efficiency
    • 300kHz switching frequency
    • Internal compensation, 6ms Internal soft-start
    • Foldback current-limit and "hiccup" mode short-circuit protection
    • Thermal shutdown
    • Supports safe startup into a pre-biased load
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC27600
Product Name 36V/7A DC-DC Buck Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Current Regulation/Management - AD8210YRZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Current Regulation/Management
IOUT 0.0050 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1287-AAT3221IJS-2.6-T1-CHP - DigiKey
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; "8-TFSOJ (0.069"", 1.75mm Width)"
View Details
6 suppliers
Voltage Regulators - 155125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Motor Drivers, Controllers - A4956GESTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-WFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details