Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 28-PowerVQFN
Manufacturer: Microchip Technology
Win Source Part Number: 884682-MIC26950YJL-T
Series: Hyper Speed Control®, SuperSwitcher II™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 28-PowerVQFN
Package: 28-PowerVQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC26950
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-MIC26950YJL-DKR
IC REG BUCK ADJUSTABLE 12A 28MLF
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 28-PowerVQFN
IC REG BUCK ADJ 12A 28QFN
Switching Voltage Regulators 26V/12A Step Down DC-DC Converter
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3717-6-ND | 884682-MIC26950YJL-TR | MIC26950YJL-TR | MIC26950YJL-TR | MIC26950YJL-TR | MIC26950YJL-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC26950YJL-TR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 28-PowerVQFN | Other; 28-QFN (5x6) | Other; 28-PowerVQFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 to 5.5 volts | 0.8000 volts |