Microchip Technology, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards MIC26950YJL-EV

Description
MIC26950 Hyper Speed Control®, SuperSwitcher II™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
MIC26950 Hyper Speed Control®, SuperSwitcher II™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 576-4168-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
576-4168-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 576-4168-ND
MIC26950 Hyper Speed Control®, SuperSwitcher II™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

MIC26950 Hyper Speed Control®, SuperSwitcher II™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC26950YJL-EV - 788535-MIC26950YJL-EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC26950YJL-EV
788535-MIC26950YJL-EV
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC26950YJL-EV 788535-MIC26950YJL-EV
Manufacturer: Microchip Technology Win Source Part Number: 788535-MIC26950YJL-E V Series: Hyper Speed Control, SuperSwitcher II Regulator Topology: Buck Voltage - Output: 0.9V, 1V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, or 5V Voltage - Input: 4.5 V ~ 26 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Output Current: 12A Utilized IC / Part: MIC26950 Family Name: MIC26950 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788535-MIC26950YJL-EV
Series: Hyper Speed Control, SuperSwitcher II
Regulator Topology: Buck
Voltage - Output: 0.9V, 1V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, or 5V
Voltage - Input: 4.5 V ~ 26 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 300kHz
Supplied Contents: Board(s)
Output Current: 12A
Utilized IC / Part: MIC26950
Family Name: MIC26950
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - MIC26950YJL-EV - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
MIC26950YJL-EV
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards MIC26950YJL-EV
BOARD EVAL FOR MIC26950

BOARD EVAL FOR MIC26950

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 576-4168-ND 788535-MIC26950YJL-EV MIC26950YJL-EV
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC26950YJL-EV Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2305103 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CYBLE-224116-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers
simpleRTK3B Micro Septentrio - AS-RTK3B-MICRO - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PHA-22H+,DL1020,75 OHM - TB-566-75H+ - Mini-Circuits
Specs
Category Developement Board
View Details