Microchip Technology, Inc. 28V/12A Synchronous DC-DC Regulator MIC26950

Description
The MIC26950 is a constant-frequency, synchronous buck regulator featuring a unique digitally modified adaptive ON-time control architecture. The MIC26950 operates over an input supply range of 4.5V to 26V and provides a regulated output at up to 12A of output current. The output voltage is adjustable down to 0.8V with a typical accuracy of ±1%, and the device operates at a switching frequency of 300kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This digitally modified adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC26950 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short-circuit protection and thermal shutdown. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 26V and VOUT = 0.8V) Small output capacitance 4.5V to 26V input voltage Adjustable output from 0.8V to 5.5V (±1% accuracy) Any Capacitor™ Stable Zero ESR to high-ESR output capacitance 12A output current capability 300kHz switching frequency Internal compensation Up to 95% efficiency 6ms Internal soft-start Foldback current-limit and "hiccup" mode short-circuit protection Thermal shutdown Supports safe start-up into a pre-biased load -40°C to +125°C junction temperature range
Datasheet
Description
The MIC26950 is a constant-frequency, synchronous buck regulator featuring a unique digitally modified adaptive ON-time control architecture. The MIC26950 operates over an input supply range of 4.5V to 26V and provides a regulated output at up to 12A of output current. The output voltage is adjustable down to 0.8V with a typical accuracy of ±1%, and the device operates at a switching frequency of 300kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This digitally modified adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC26950 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short-circuit protection and thermal shutdown. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 26V and VOUT = 0.8V) Small output capacitance 4.5V to 26V input voltage Adjustable output from 0.8V to 5.5V (±1% accuracy) Any Capacitor™ Stable Zero ESR to high-ESR output capacitance 12A output current capability 300kHz switching frequency Internal compensation Up to 95% efficiency 6ms Internal soft-start Foldback current-limit and "hiccup" mode short-circuit protection Thermal shutdown Supports safe start-up into a pre-biased load -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V/12A Synchronous DC-DC Regulator - MIC26950 - Microchip Technology, Inc.
Chandler, AZ, United States
28V/12A Synchronous DC-DC Regulator
MIC26950
28V/12A Synchronous DC-DC Regulator MIC26950
The MIC26950 is a constant-frequency, synchronous buck regulator featuring a unique digitally modified adaptive ON-time control architecture. The MIC26950 operates over an input supply range of 4.5V to 26V and provides a regulated output at up to 12A of output current. The output voltage is adjustable down to 0.8V with a typical accuracy of ±1%, and the device operates at a switching frequency of 300kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This digitally modified adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC26950 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short-circuit protection and thermal shutdown. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 26V and VOUT = 0.8V) Small output capacitance 4.5V to 26V input voltage Adjustable output from 0.8V to 5.5V (±1% accuracy) Any Capacitor™ Stable Zero ESR to high-ESR output capacitance 12A output current capability 300kHz switching frequency Internal compensation Up to 95% efficiency 6ms Internal soft-start Foldback current-limit and "hiccup" mode short-circuit protection Thermal shutdown Supports safe start-up into a pre-biased load -40°C to +125°C junction temperature range

The MIC26950 is a constant-frequency, synchronous buck regulator featuring a unique digitally modified adaptive ON-time control architecture. The MIC26950 operates over an input supply range of 4.5V to 26V and provides a regulated output at up to 12A of output current. The output voltage is adjustable down to 0.8V with a typical accuracy of ±1%, and the device operates at a switching frequency of 300kHz.

Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This digitally modified adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device.

The MIC26950 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short-circuit protection and thermal shutdown.

Additional Features

    • Hyper Speed Control™ architecture enables
      • High delta V operation (VIN = 26V and VOUT = 0.8V)
      • Small output capacitance
    • 4.5V to 26V input voltage
    • Adjustable output from 0.8V to 5.5V (±1% accuracy)
    • Any Capacitor™ Stable
      • Zero ESR to high-ESR output capacitance
    • 12A output current capability
    • 300kHz switching frequency
    • Internal compensation
    • Up to 95% efficiency
    • 6ms Internal soft-start
    • Foldback current-limit and "hiccup" mode short-circuit protection
    • Thermal shutdown
    • Supports safe start-up into a pre-biased load
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC26950
Product Name 28V/12A Synchronous DC-DC Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1914281 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Package Type Other; μmax
View Details
PMIC - Voltage Regulators - Special Purpose - A8299SETTR-T - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
View Details
3.3V 0.15A SOT23 LDO Voltage Regulator IC - 699-AAT3215IGV-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Output Voltage 3.3 volts
IOUT 0.1500 amps
View Details
2 suppliers