Microchip Technology, Inc. 28V/9A Synchronous DC-DC Regulator MIC26903Z

Description
The MIC26903-ZA is a constant-frequency, synchronous buck regulator featuring a unique adaptive ON-time control architecture. The MIC26903-ZA operates over an input supply range of 4.5V to 28V and provides a regulated output of up to 9A of output current. The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC26603-ZA offers a full suite of features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection, and thermal shutdown. An open-drain Power Good (PG) pin is provided. Additional Features Hyper Speed Control™ architecture enables High Delta V operation (VIN = 28V and VOUT = 0.6V) Small output capacitance 4.5V to 28V voltage input 9A output current capability and 95% peak efficiency Adjustable output voltage from 0.6V to 5.5V ±1% feedback accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency No external compensation Power Good (PG) output Foldback I-limit and "hiccup" mode short-circuit protection Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range Available in 28-pin 5mm x 6mm QFN package
Datasheet
Description
The MIC26903-ZA is a constant-frequency, synchronous buck regulator featuring a unique adaptive ON-time control architecture. The MIC26903-ZA operates over an input supply range of 4.5V to 28V and provides a regulated output of up to 9A of output current. The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC26603-ZA offers a full suite of features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection, and thermal shutdown. An open-drain Power Good (PG) pin is provided. Additional Features Hyper Speed Control™ architecture enables High Delta V operation (VIN = 28V and VOUT = 0.6V) Small output capacitance 4.5V to 28V voltage input 9A output current capability and 95% peak efficiency Adjustable output voltage from 0.6V to 5.5V ±1% feedback accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency No external compensation Power Good (PG) output Foldback I-limit and "hiccup" mode short-circuit protection Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range Available in 28-pin 5mm x 6mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V/9A Synchronous DC-DC Regulator - MIC26903Z - Microchip Technology, Inc.
Chandler, AZ, United States
28V/9A Synchronous DC-DC Regulator
MIC26903Z
28V/9A Synchronous DC-DC Regulator MIC26903Z
The MIC26903-ZA is a constant-frequency, synchronous buck regulator featuring a unique adaptive ON-time control architecture. The MIC26903-ZA operates over an input supply range of 4.5V to 28V and provides a regulated output of up to 9A of output current. The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC26603-ZA offers a full suite of features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection, and thermal shutdown. An open-drain Power Good (PG) pin is provided. Additional Features Hyper Speed Control™ architecture enables High Delta V operation (VIN = 28V and VOUT = 0.6V) Small output capacitance 4.5V to 28V voltage input 9A output current capability and 95% peak efficiency Adjustable output voltage from 0.6V to 5.5V ±1% feedback accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency No external compensation Power Good (PG) output Foldback I-limit and "hiccup" mode short-circuit protection Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range Available in 28-pin 5mm x 6mm QFN package

The MIC26903-ZA is a constant-frequency, synchronous buck regulator featuring a unique adaptive ON-time control architecture. The MIC26903-ZA operates over an input supply range of 4.5V to 28V and provides a regulated output of up to 9A of output current. The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz.

Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device.

The MIC26603-ZA offers a full suite of features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection, and thermal shutdown. An open-drain Power Good (PG) pin is provided.

Additional Features

    • Hyper Speed Control™ architecture enables
      • High Delta V operation (VIN = 28V and VOUT = 0.6V)
      • Small output capacitance
    • 4.5V to 28V voltage input
    • 9A output current capability and 95% peak efficiency
    • Adjustable output voltage from 0.6V to 5.5V
    • ±1% feedback accuracy
    • Any Capacitor™ stable - zero-to-high ESR
    • 600kHz switching frequency
    • No external compensation
    • Power Good (PG) output
    • Foldback I-limit and "hiccup" mode short-circuit protection
    • Supports safe startup into a pre-biased load
    • -40°C to +125°C junction temperature range
    • Available in 28-pin 5mm x 6mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC26903Z
Product Name 28V/9A Synchronous DC-DC Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4V 0.15A SOT-23 LDO Voltage Regulator IC - 699-AAT3222IGV-2.4-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Voltage Regulators - 1220383 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; Sot-25
View Details
LED Drivers - A6281EESTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 16-WFQFN Exposed Pad
Special Features Multiple Outputs
View Details