Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 9A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 9A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 9A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 9A 28-PowerVQFN
Switching Voltage Regulators 28V, 9A HyperLight Load Synchronous DC/DC Buck Regulator SuperSwitcher IIG
IC REG BUCK ADJ 9A 28QFN
IC REG BUCK ADJUSTABLE 9A 28MLF
IC REG BUCK ADJUSTABLE 9A 28MLF
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3958-1-ND | MIC26903YJL-TR | MIC26903YJL-TR | MIC26903YJL-TR | MIC26903YJL-TR | MIC26903YJL-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 28-PowerVQFN | Other; 28-PowerVQFN | Other; 28-PowerVQFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 to 5.5 volts | 0.8000 volts | 0.8000 volts |