Microchip Technology, Inc. 28V/9A DC-DC Buck Regulator MIC26903

Description
The MIC26903 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC26903 operates over a supply range of 4.5V to 28V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry. MIC26903 operates at a constant 600kHz switching frequency in continuous conduction mode and can be used to provide up to 9A of output current. The output voltage is adjustable down to 0.8V. HyperLight Load® architecture provides the same high-efficiency and ultra-fast transient response as the Hyper Speed Control™ architecture under medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous mode operation. The MIC26903 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, thermal shutdown, internal soft-start to reduce the inrush current, foldback current limit and "hiccup" mode short-circuit protection. The MIC26903 includes a Power Good (PG) output to allow simple sequencing. Additional Features HyperLight Load® efficiency - up to 80% at 10mA Hyper Speed Control™ architecture enable High delta V operation (VIN = 28V and VOUT = 0.8V) Small output capacitance Input voltage range: 4.5V to 28V Output current up to 9A Up to 95% efficiency Adjustable output voltage from 0.8V to 5.5V ±1% FB accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency Power Good (PG) output Foldback current-limit and "hiccup" mode short-circuit protection Safe start-up into pre-biased loads -40°C to +125°C junction temperature range
Datasheet
Description
The MIC26903 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC26903 operates over a supply range of 4.5V to 28V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry. MIC26903 operates at a constant 600kHz switching frequency in continuous conduction mode and can be used to provide up to 9A of output current. The output voltage is adjustable down to 0.8V. HyperLight Load® architecture provides the same high-efficiency and ultra-fast transient response as the Hyper Speed Control™ architecture under medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous mode operation. The MIC26903 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, thermal shutdown, internal soft-start to reduce the inrush current, foldback current limit and "hiccup" mode short-circuit protection. The MIC26903 includes a Power Good (PG) output to allow simple sequencing. Additional Features HyperLight Load® efficiency - up to 80% at 10mA Hyper Speed Control™ architecture enable High delta V operation (VIN = 28V and VOUT = 0.8V) Small output capacitance Input voltage range: 4.5V to 28V Output current up to 9A Up to 95% efficiency Adjustable output voltage from 0.8V to 5.5V ±1% FB accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency Power Good (PG) output Foldback current-limit and "hiccup" mode short-circuit protection Safe start-up into pre-biased loads -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V/9A DC-DC Buck Regulator - MIC26903 - Microchip Technology, Inc.
Chandler, AZ, United States
28V/9A DC-DC Buck Regulator
MIC26903
28V/9A DC-DC Buck Regulator MIC26903
The MIC26903 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC26903 operates over a supply range of 4.5V to 28V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry. MIC26903 operates at a constant 600kHz switching frequency in continuous conduction mode and can be used to provide up to 9A of output current. The output voltage is adjustable down to 0.8V. HyperLight Load® architecture provides the same high-efficiency and ultra-fast transient response as the Hyper Speed Control™ architecture under medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous mode operation. The MIC26903 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, thermal shutdown, internal soft-start to reduce the inrush current, foldback current limit and "hiccup" mode short-circuit protection. The MIC26903 includes a Power Good (PG) output to allow simple sequencing. Additional Features HyperLight Load® efficiency - up to 80% at 10mA Hyper Speed Control™ architecture enable High delta V operation (VIN = 28V and VOUT = 0.8V) Small output capacitance Input voltage range: 4.5V to 28V Output current up to 9A Up to 95% efficiency Adjustable output voltage from 0.8V to 5.5V ±1% FB accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency Power Good (PG) output Foldback current-limit and "hiccup" mode short-circuit protection Safe start-up into pre-biased loads -40°C to +125°C junction temperature range

The MIC26903 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC26903 operates over a supply range of 4.5V to 28V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry. MIC26903 operates at a constant 600kHz switching frequency in continuous conduction mode and can be used to provide up to 9A of output current. The output voltage is adjustable down to 0.8V. HyperLight Load® architecture provides the same high-efficiency and ultra-fast transient response as the Hyper Speed Control™ architecture under medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous mode operation. The MIC26903 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, thermal shutdown, internal soft-start to reduce the inrush current, foldback current limit and "hiccup" mode short-circuit protection. The MIC26903 includes a Power Good (PG) output to allow simple sequencing.

Additional Features

    • HyperLight Load® efficiency - up to 80% at 10mA
      • Hyper Speed Control™ architecture enable
      • High delta V operation (VIN = 28V and VOUT = 0.8V)
    • Small output capacitance
    • Input voltage range: 4.5V to 28V
    • Output current up to 9A
    • Up to 95% efficiency
    • Adjustable output voltage from 0.8V to 5.5V
    • ±1% FB accuracy
    • Any Capacitor™ stable - zero-to-high ESR
    • 600kHz switching frequency
    • Power Good (PG) output
    • Foldback current-limit and "hiccup" mode short-circuit protection
    • Safe start-up into pre-biased loads
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC26903
Product Name 28V/9A DC-DC Buck Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AN-12 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 1.2 amps
View Details
Video Processing - SI2166-B20-GMR - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Regulator Category Linear
Package Type Other; 48-VFQFN Exposed Pad
View Details
Voltage Regulators - 2413467 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Power Management - Specialized - 620-ACS37800KMCTR-030B5-SPITR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details