The MIC26903-ZAYJL-TR is a synchronous buck regulator designed for efficient DC-to-DC conversion, capable of handling input voltages from 4.5V to 28V and delivering an adjustable output voltage ranging from 0.6V to 5.5V with a maximum output current of 9A. It operates at a fixed switching frequency of 600kHz and features Micrel's Hyper Speed Control architecture, which enhances transient response while minimizing output capacitance. The device includes several protection features such as undervoltage lockout, internal soft-start, foldback current limit, and thermal shutdown, ensuring reliable operation under various conditions. The regulator is packaged in a compact 28-pin QFN format and is suitable for applications in distributed power systems, telecom infrastructure, and consumer electronics.
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 9A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 9A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 9A 28-PowerVQFN
IC REG BUCK ADJUSTABLE 9A 28QFN
Switching Voltage Regulators 28V/9A DC-DC Buck Regulator w/ HLL
IC REG BUCK ADJ 9A 28QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 9A 28-PowerVQFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-4507-6-ND | MIC26903-ZAYJL-TR | MIC26903-ZAYJL-TR | MIC26903-ZAYJL-TR | MIC26903-ZAYJL-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 28-PowerVQFN | Other; 28-PowerVQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts |