Microchip Technology, Inc. 28V/9A DC-DC Buck Regulator MIC26901

Description
The MIC26901 is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC26901 operates over an input supply range of 4.5V to 28V and provides a regulated output of up to 9A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC26901 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection and thermal shutdown. An open-drain Power Good (PG) pin is provided. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 28V and VOUT = 0.8V) Small output capacitance 4.5V to 28V voltage input 9A output current capability, up to 95% efficiency Adjustable output from 0.8V to 5.5V ±1% feedback accuracy Any Capacitor™ stable -zero-to-high ESR 600kHz switching frequency No external compensation Power Good (PG) output Foldback current-limit and "hiccup mode" short-circuit protection Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range
Datasheet
Description
The MIC26901 is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC26901 operates over an input supply range of 4.5V to 28V and provides a regulated output of up to 9A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC26901 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection and thermal shutdown. An open-drain Power Good (PG) pin is provided. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 28V and VOUT = 0.8V) Small output capacitance 4.5V to 28V voltage input 9A output current capability, up to 95% efficiency Adjustable output from 0.8V to 5.5V ±1% feedback accuracy Any Capacitor™ stable -zero-to-high ESR 600kHz switching frequency No external compensation Power Good (PG) output Foldback current-limit and "hiccup mode" short-circuit protection Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V/9A DC-DC Buck Regulator - MIC26901 - Microchip Technology, Inc.
Chandler, AZ, United States
28V/9A DC-DC Buck Regulator
MIC26901
28V/9A DC-DC Buck Regulator MIC26901
The MIC26901 is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC26901 operates over an input supply range of 4.5V to 28V and provides a regulated output of up to 9A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC26901 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection and thermal shutdown. An open-drain Power Good (PG) pin is provided. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 28V and VOUT = 0.8V) Small output capacitance 4.5V to 28V voltage input 9A output current capability, up to 95% efficiency Adjustable output from 0.8V to 5.5V ±1% feedback accuracy Any Capacitor™ stable -zero-to-high ESR 600kHz switching frequency No external compensation Power Good (PG) output Foldback current-limit and "hiccup mode" short-circuit protection Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range

The MIC26901 is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC26901 operates over an input supply range of 4.5V to 28V and provides a regulated output of up to 9A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC26901 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection and thermal shutdown. An open-drain Power Good (PG) pin is provided.

Additional Features

    • Hyper Speed Control™ architecture enables
      • High delta V operation (VIN = 28V and VOUT = 0.8V)
      • Small output capacitance
    • 4.5V to 28V voltage input
    • 9A output current capability, up to 95% efficiency
    • Adjustable output from 0.8V to 5.5V
    • ±1% feedback accuracy
    • Any Capacitor™ stable -zero-to-high ESR
    • 600kHz switching frequency
    • No external compensation
    • Power Good (PG) output
    • Foldback current-limit and "hiccup mode" short-circuit protection
    • Supports safe startup into a pre-biased load
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC26901
Product Name 28V/9A DC-DC Buck Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Special Purpose - ADM8839ACP - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
Package Type Other; 20-VFQFN Exposed Pad, CSP
View Details
Skyworks Solutions, Inc.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1826811 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Motor Drivers, Controllers - A3968SLB - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
View Details