Microchip Technology, Inc. 28V/6A DC-DC Buck Regulator MIC26603Z

Description
The MIC26603-ZA is a constant-frequency, synchronous buck regulator featuring a unique adaptive ON-time control architecture. The MIC26603-ZA operates over an input supply range of 4.5V to 28V and provides a regulated output of up to 6A of output current. The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC26603-ZA offers a full suite of features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection, and thermal shutdown. An open-drain Power Good (PG) pin is provided. Additional Features Hyper Speed Control™ architecture enables High Delta V operation (VIN = 28V and VOUT = 0.6V) Small output capacitance 4.5V to 28V voltage input 6A output current capability, up to 95% efficiency Adjustable output voltage from 0.6V to 5.5V ±1% feedback accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency No external compensation Power Good (PG) output Foldback current-limit and short-circuit protection Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range Available in 28-pin 5mm x 6mm QFN package
Datasheet
Description
The MIC26603-ZA is a constant-frequency, synchronous buck regulator featuring a unique adaptive ON-time control architecture. The MIC26603-ZA operates over an input supply range of 4.5V to 28V and provides a regulated output of up to 6A of output current. The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC26603-ZA offers a full suite of features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection, and thermal shutdown. An open-drain Power Good (PG) pin is provided. Additional Features Hyper Speed Control™ architecture enables High Delta V operation (VIN = 28V and VOUT = 0.6V) Small output capacitance 4.5V to 28V voltage input 6A output current capability, up to 95% efficiency Adjustable output voltage from 0.6V to 5.5V ±1% feedback accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency No external compensation Power Good (PG) output Foldback current-limit and short-circuit protection Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range Available in 28-pin 5mm x 6mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V/6A DC-DC Buck Regulator - MIC26603Z - Microchip Technology, Inc.
Chandler, AZ, United States
28V/6A DC-DC Buck Regulator
MIC26603Z
28V/6A DC-DC Buck Regulator MIC26603Z
The MIC26603-ZA is a constant-frequency, synchronous buck regulator featuring a unique adaptive ON-time control architecture. The MIC26603-ZA operates over an input supply range of 4.5V to 28V and provides a regulated output of up to 6A of output current. The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC26603-ZA offers a full suite of features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection, and thermal shutdown. An open-drain Power Good (PG) pin is provided. Additional Features Hyper Speed Control™ architecture enables High Delta V operation (VIN = 28V and VOUT = 0.6V) Small output capacitance 4.5V to 28V voltage input 6A output current capability, up to 95% efficiency Adjustable output voltage from 0.6V to 5.5V ±1% feedback accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency No external compensation Power Good (PG) output Foldback current-limit and short-circuit protection Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range Available in 28-pin 5mm x 6mm QFN package

The MIC26603-ZA is a constant-frequency, synchronous buck regulator featuring a unique adaptive ON-time control architecture. The MIC26603-ZA operates over an input supply range of 4.5V to 28V and provides a regulated output of up to 6A of output current. The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz.

Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device.

The MIC26603-ZA offers a full suite of features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection, and thermal shutdown. An open-drain Power Good (PG) pin is provided.

Additional Features

    • Hyper Speed Control™ architecture enables
      • High Delta V operation (VIN = 28V and VOUT = 0.6V)
      • Small output capacitance
    • 4.5V to 28V voltage input
    • 6A output current capability, up to 95% efficiency
    • Adjustable output voltage from 0.6V to 5.5V
    • ±1% feedback accuracy
    • Any Capacitor™ stable - zero-to-high ESR
    • 600kHz switching frequency
    • No external compensation
    • Power Good (PG) output
    • Foldback current-limit and short-circuit protection
    • Supports safe startup into a pre-biased load
    • -40°C to +125°C junction temperature range
    • Available in 28-pin 5mm x 6mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC26603Z
Product Name 28V/6A DC-DC Buck Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2060229P - RS Components, Ltd.
Specs
Package Type Other; SOT
Operating Temperature 125 C (257 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951706VZA - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details