Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 28-PowerVQFN
Manufacturer: Microchip Technology
Win Source Part Number: 788533-MIC26601YJL-T
Series: Hyper Speed Control, SuperSwitcher II
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-PowerVQFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 6A
Family Name: MIC26601
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-MLF (5x6)
Output Voltage MAX: 5.5V
Input Voltage MIN: 4.5V
Voltage Input MAX: 28V
Alternative Parts (Cross-Reference): A8652KLPTR-T; MIC26603-ZAYJL; MAX798ESE+; MIC26601YJL-TR; NN30320A-VB; ADP2443ACPZ-R7; A8653KLPTR-T; MAX798ESE-T;
Introduction Date: July 13, 2011
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJUSTABLE 6A 28MLF
IC REG BUCK ADJ 6A 28QFN
Switching Voltage Regulators 28V/6A DC-DC Buck Regulator w/ HSC
IC REG BUCK ADJUSTABLE 6A 28MLF
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 28-PowerVQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3955-2-ND | 788533-MIC26601YJL-TR | MIC26601YJL-TR | MIC26601YJL-TR | MIC26601YJL-TR | MIC26601YJL-TR | MIC26601YJL-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC26601YJL-TR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 28-PowerVQFN | Other; 28-PowerVQFN | Other; 28-PowerVQFN | Other; 28-PowerVQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 5.5 volts |