Microchip Technology, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards MIC26601YJL-EV

Description
MIC26601 Hyper Speed Control®, SuperSwitcher II™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
MIC26601 Hyper Speed Control®, SuperSwitcher II™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 576-4015-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
576-4015-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 576-4015-ND
MIC26601 Hyper Speed Control®, SuperSwitcher II™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

MIC26601 Hyper Speed Control®, SuperSwitcher II™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC26601YJL-EV - 788532-MIC26601YJL-EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC26601YJL-EV
788532-MIC26601YJL-EV
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC26601YJL-EV 788532-MIC26601YJL-EV
Manufacturer: Microchip Technology Win Source Part Number: 788532-MIC26601YJL-E V Series: Hyper Speed Control, SuperSwitcher II Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 5.5 V ~ 28 V Main Purpose: DC/DC, Step Down Frequency - Switching: 600kHz Supplied Contents: Board(s) Output Current: 6A Utilized IC / Part: MIC26601 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788532-MIC26601YJL-EV
Series: Hyper Speed Control, SuperSwitcher II
Regulator Topology: Buck
Voltage - Output: 5V
Voltage - Input: 5.5 V ~ 28 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 600kHz
Supplied Contents: Board(s)
Output Current: 6A
Utilized IC / Part: MIC26601
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management IC Development Tools - MIC26601YJL-EV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
MIC26601YJL-EV
Power Management IC Development Tools MIC26601YJL-EV
Power Management IC Development Tools

Power Management IC Development Tools

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - MIC26601YJL-EV - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
MIC26601YJL-EV
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards MIC26601YJL-EV
BOARD EVAL FOR MIC26601YJL

BOARD EVAL FOR MIC26601YJL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 576-4015-ND 788532-MIC26601YJL-EV MIC26601YJL-EV MIC26601YJL-EV
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC26601YJL-EV Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2864005 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System GPIO
View Details
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR BFHK-9901+ - TB-BFHK-9901C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - CY3210-PSOCEXPEVAL1 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Manufacturer PSoC Express Evaluation Kit; Other
View Details