Manufacturer: Microchip Technology
Win Source Part Number: 1076180-MIC26600YJL-
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 7A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-MLF (5x6)
Purpose: Step-Down
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 7A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 7A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 7A 28-PowerVQFN
IC REG BUCK ADJUSTABLE 7A 28MLF
IC REG BUCK ADJ 7A 28QFN
Switching Voltage Regulators 26V/6A DC-DC Buck Regulator
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 7A 28-PowerVQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1076180-MIC26600YJL-TR | 576-3716-1-ND | MIC26600YJL-TR | MIC26600YJL-TR | MIC26600YJL-TR | MIC26600YJL-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC26600YJL-TR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 28-MLF (5x6) | Other; 28-PowerVQFN | Other; 28-PowerVQFN | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |