Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2619YD6-TR MIC2619YD6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076178-MIC2619YD6-T R Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 350mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Up Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.8V Maximum Output Voltage: 35V Minimum Input Voltage: 2.8V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Signalling, Automation & Process Control, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076178-MIC2619YD6-T R Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 350mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Up Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.8V Maximum Output Voltage: 35V Minimum Input Voltage: 2.8V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Signalling, Automation & Process Control, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2619YD6-TR - 1076178-MIC2619YD6-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2619YD6-TR
1076178-MIC2619YD6-TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2619YD6-TR 1076178-MIC2619YD6-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076178-MIC2619YD6-T R Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 350mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Up Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.8V Maximum Output Voltage: 35V Minimum Input Voltage: 2.8V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Signalling, Automation & Process Control, Communications & Networking

Manufacturer: Microchip Technology
Win Source Part Number: 1076178-MIC2619YD6-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 350mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Up
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Maximum Output Voltage: 35V
Minimum Input Voltage: 2.8V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Signalling, Automation & Process Control, Communications & Networking

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 576-3655-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
576-3655-1-ND
Voltage Regulators - DC DC Switching Regulators 576-3655-1-ND
Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 350mA (Switch) SOT-23-6 Thin, TSOT-23-6

Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 350mA (Switch) SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 576-3655-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
576-3655-6-ND
Voltage Regulators - DC DC Switching Regulators 576-3655-6-ND
Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 350mA (Switch) SOT-23-6 Thin, TSOT-23-6

Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 350mA (Switch) SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 576-3655-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
576-3655-2-ND
Voltage Regulators - DC DC Switching Regulators 576-3655-2-ND
Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 350mA (Switch) SOT-23-6 Thin, TSOT-23-6

Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 350mA (Switch) SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Switching Regulators - 1654287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1654287
Switching Regulators 1654287
Microchip MIC2619YD6-TR Boost Converter

Microchip MIC2619YD6-TR Boost Converter

Supplier's Site
Switching Regulators - 9101632P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
9101632P
Switching Regulators 9101632P
Microchip MIC2619YD6-TR Boost Converter

Microchip MIC2619YD6-TR Boost Converter

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MIC2619YD6-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC2619YD6-TR
Voltage Regulators - DC DC Switching Regulators MIC2619YD6-TR
Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 350mA (Switch) SOT-23-6 Thin, TSOT-23-6

Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 350mA (Switch) SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC2619YD6-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC2619YD6-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC2619YD6-TR
IC REG BOOST ADJ 350MA TSOT23-6

IC REG BOOST ADJ 350MA TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MIC2619YD6-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MIC2619YD6-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MIC2619YD6-TR
IC REG BOOST ADJ 350MA TSOT23-6

IC REG BOOST ADJ 350MA TSOT23-6

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MIC2619YD6-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MIC2619YD6-TR
Voltage Regulators - DC DC Switching Regulators MIC2619YD6-TR
IC REG BOOST ADJ 350MA TSOT23-6

IC REG BOOST ADJ 350MA TSOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MIC2619YD6-TR
Switching Voltage Regulators MIC2619YD6-TR
Switching Voltage Regulators 1.2MHz PWM Boost Converter with OVP

Switching Voltage Regulators 1.2MHz PWM Boost Converter with OVP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1076178-MIC2619YD6-TR 576-3655-1-ND 1654287 9101632P MIC2619YD6-TR MIC2619YD6-TR MIC2619YD6-TR MIC2619YD6-TR MIC2619YD6-TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2619YD6-TR Voltage Regulators - DC DC Switching Regulators Switching Regulators Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Boost Boost Boost Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOT23; Other; TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; Sot-23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Life Cycle Stage Maturity; Active Active Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data