Microchip Technology, Inc. 1.2MHz Isw PWM Boost Converter MIC2619

Description
The MIC2619 is a 1.2MHz pulse width modulated (PWM) step-up switching regulator that is optimized for low power, high output voltage applications. With a maximum output voltage of 35V, and a switch current of over 350mA, the MIC2619 can easily supply most high voltage bias applications, such as TV tuners. The MIC2619 implements a constant frequency 1.2MHz PWM current-mode control scheme. The high frequency PWM operation saves board space by reducing external component sizes. The additional benefit of the constant frequency PWM control scheme as opposed to variable frequency control schemes is lower output noise and smaller input ripple injected back to the battery source. The MIC2619 has programmable overvoltage protection to ensure output protection in case of fault condition. The MIC2619 is available in a low profile Thin SOT-23 6-pin package. The MIC2619 has a junction temperature range of -40°C to +125°C. Additional Features 2.8V to 6.5V input voltage 350mA switch current Output voltage up to 35V 1.2MHz PWM operation 1.265V feedback voltage Programmable over-voltage protection (OVP) <1% line regulation <1µA shutdown current Over-temperature protection Under-voltage lock out (UVLO) Low profile Thin SOT-23-6 package -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2619 is a 1.2MHz pulse width modulated (PWM) step-up switching regulator that is optimized for low power, high output voltage applications. With a maximum output voltage of 35V, and a switch current of over 350mA, the MIC2619 can easily supply most high voltage bias applications, such as TV tuners. The MIC2619 implements a constant frequency 1.2MHz PWM current-mode control scheme. The high frequency PWM operation saves board space by reducing external component sizes. The additional benefit of the constant frequency PWM control scheme as opposed to variable frequency control schemes is lower output noise and smaller input ripple injected back to the battery source. The MIC2619 has programmable overvoltage protection to ensure output protection in case of fault condition. The MIC2619 is available in a low profile Thin SOT-23 6-pin package. The MIC2619 has a junction temperature range of -40°C to +125°C. Additional Features 2.8V to 6.5V input voltage 350mA switch current Output voltage up to 35V 1.2MHz PWM operation 1.265V feedback voltage Programmable over-voltage protection (OVP) <1% line regulation <1µA shutdown current Over-temperature protection Under-voltage lock out (UVLO) Low profile Thin SOT-23-6 package -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2MHz Isw PWM Boost Converter - MIC2619 - Microchip Technology, Inc.
Chandler, AZ, United States
1.2MHz Isw PWM Boost Converter
MIC2619
1.2MHz Isw PWM Boost Converter MIC2619
The MIC2619 is a 1.2MHz pulse width modulated (PWM) step-up switching regulator that is optimized for low power, high output voltage applications. With a maximum output voltage of 35V, and a switch current of over 350mA, the MIC2619 can easily supply most high voltage bias applications, such as TV tuners. The MIC2619 implements a constant frequency 1.2MHz PWM current-mode control scheme. The high frequency PWM operation saves board space by reducing external component sizes. The additional benefit of the constant frequency PWM control scheme as opposed to variable frequency control schemes is lower output noise and smaller input ripple injected back to the battery source. The MIC2619 has programmable overvoltage protection to ensure output protection in case of fault condition. The MIC2619 is available in a low profile Thin SOT-23 6-pin package. The MIC2619 has a junction temperature range of -40°C to +125°C. Additional Features 2.8V to 6.5V input voltage 350mA switch current Output voltage up to 35V 1.2MHz PWM operation 1.265V feedback voltage Programmable over-voltage protection (OVP) <1% line regulation <1µA shutdown current Over-temperature protection Under-voltage lock out (UVLO) Low profile Thin SOT-23-6 package -40°C to +125°C junction temperature range

The MIC2619 is a 1.2MHz pulse width modulated (PWM) step-up switching regulator that is optimized for low power, high output voltage applications. With a maximum output voltage of 35V, and a switch current of over 350mA, the MIC2619 can easily supply most high voltage bias applications, such as TV tuners.

The MIC2619 implements a constant frequency 1.2MHz PWM current-mode control scheme. The high frequency PWM operation saves board space by reducing external component sizes. The additional benefit of the constant frequency PWM control scheme as opposed to variable frequency control schemes is lower output noise and smaller input ripple injected back to the battery source. The MIC2619 has programmable overvoltage protection to ensure output protection in case of fault condition.

The MIC2619 is available in a low profile Thin SOT-23 6-pin package. The MIC2619 has a junction temperature range of -40°C to +125°C.

Additional Features

    • 2.8V to 6.5V input voltage
    • 350mA switch current
    • Output voltage up to 35V
    • 1.2MHz PWM operation
    • 1.265V feedback voltage
    • Programmable over-voltage protection (OVP)
    • <1% line regulation
    • <1µA shutdown current
    • Over-temperature protection
    • Under-voltage lock out (UVLO)
    • Low profile Thin SOT-23-6 package
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2619
Product Name 1.2MHz Isw PWM Boost Converter
Package Type Other; ['TSOT']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3113 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
IC PWR SWITCH N-CHAN 1:1 TDSO-8 - 376-BTF3050EJXUMA1 - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HCT04BQ,115 - ODG (Origin Data Global)
Specs
Package Type Other; 14-VFQFN Exposed Pad
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details