Microchip Technology, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards MIC261203YJL-EV

Description
MIC261203 HyperLight Load®, SuperSwitcher IIG™ DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
MIC261203 HyperLight Load®, SuperSwitcher IIG™ DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 576-4014-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
576-4014-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 576-4014-ND
MIC261203 HyperLight Load®, SuperSwitcher IIG™ DC/DC, Step Down 1, Isolated Outputs Evaluation Board

MIC261203 HyperLight Load®, SuperSwitcher IIG™ DC/DC, Step Down 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC261203YJL-EV - 788531-MIC261203YJL-EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC261203YJL-EV
788531-MIC261203YJL-EV
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC261203YJL-EV 788531-MIC261203YJL-EV
Manufacturer: Microchip Technology Win Source Part Number: 788531-MIC261203YJL- EV Series: HyperLight Load, SuperSwitcher IIG Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 5.5 V ~ 28 V Main Purpose: DC/DC, Step Down Frequency - Switching: 600kHz Supplied Contents: Board(s) Output Current: 12A Utilized IC / Part: MIC261203 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788531-MIC261203YJL-EV
Series: HyperLight Load, SuperSwitcher IIG
Regulator Topology: Buck
Voltage - Output: 5V
Voltage - Input: 5.5 V ~ 28 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 600kHz
Supplied Contents: Board(s)
Output Current: 12A
Utilized IC / Part: MIC261203
Board Type: Fully Populated
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - MIC261203YJL-EV - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
MIC261203YJL-EV
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards MIC261203YJL-EV
BOARD EVAL FOR MIC261203YJL

BOARD EVAL FOR MIC261203YJL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 576-4014-ND 788531-MIC261203YJL-EV MIC261203YJL-EV
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC261203YJL-EV Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - AEK-868-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,BPF,HQ1157,50 OHM - TB-363+ - Mini-Circuits
Specs
Category Developement Board
View Details