Microchip Technology, Inc. 28V/12A DC-DC Buck Regulator MIC261203

Description
The MIC261203 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC261203 operates over a supply range of 4.5V to 28V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry. MIC261203 operates at a constant 600kHz switching frequency in continuous-conductio n mode and can be used to provide up to 12A of output current. The output voltage is adjustable down to 0.8V. HyperLight Load® architecture provides the same high-efficiency and ultra-fast transient response as the Hyper Speed Control™ architecture under medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous mode operation. The MIC261203 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, thermal shutdown, internal soft start to reduce the inrush current, foldback current-limit and "hiccup" mode short-circuit protection. The MIC261203 includes a Power Good (PG) output to allow simple sequencing. Additional Features HyperLight Load® efficiency - up to 80% at 10mA Hyper Speed Control™ architecture enables High delta V operation (VIN = 28V and VOUT = 0.8V) Small output capacitance Input voltage range: 4.5V to 28V Output current up to 12A Up to 95% efficiency Adjustable output voltage from 0.8V to 5.5V ±1% FB accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency Power Good (PG) output Foldback current-limit and "hiccup" mode short-circuit protection Safe start-up into pre-biased loads -40°C to +125°C junction temperature range
Datasheet
Description
The MIC261203 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC261203 operates over a supply range of 4.5V to 28V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry. MIC261203 operates at a constant 600kHz switching frequency in continuous-conductio n mode and can be used to provide up to 12A of output current. The output voltage is adjustable down to 0.8V. HyperLight Load® architecture provides the same high-efficiency and ultra-fast transient response as the Hyper Speed Control™ architecture under medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous mode operation. The MIC261203 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, thermal shutdown, internal soft start to reduce the inrush current, foldback current-limit and "hiccup" mode short-circuit protection. The MIC261203 includes a Power Good (PG) output to allow simple sequencing. Additional Features HyperLight Load® efficiency - up to 80% at 10mA Hyper Speed Control™ architecture enables High delta V operation (VIN = 28V and VOUT = 0.8V) Small output capacitance Input voltage range: 4.5V to 28V Output current up to 12A Up to 95% efficiency Adjustable output voltage from 0.8V to 5.5V ±1% FB accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency Power Good (PG) output Foldback current-limit and "hiccup" mode short-circuit protection Safe start-up into pre-biased loads -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V/12A DC-DC Buck Regulator - MIC261203 - Microchip Technology, Inc.
Chandler, AZ, United States
28V/12A DC-DC Buck Regulator
MIC261203
28V/12A DC-DC Buck Regulator MIC261203
The MIC261203 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC261203 operates over a supply range of 4.5V to 28V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry. MIC261203 operates at a constant 600kHz switching frequency in continuous-conductio n mode and can be used to provide up to 12A of output current. The output voltage is adjustable down to 0.8V. HyperLight Load® architecture provides the same high-efficiency and ultra-fast transient response as the Hyper Speed Control™ architecture under medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous mode operation. The MIC261203 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, thermal shutdown, internal soft start to reduce the inrush current, foldback current-limit and "hiccup" mode short-circuit protection. The MIC261203 includes a Power Good (PG) output to allow simple sequencing. Additional Features HyperLight Load® efficiency - up to 80% at 10mA Hyper Speed Control™ architecture enables High delta V operation (VIN = 28V and VOUT = 0.8V) Small output capacitance Input voltage range: 4.5V to 28V Output current up to 12A Up to 95% efficiency Adjustable output voltage from 0.8V to 5.5V ±1% FB accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency Power Good (PG) output Foldback current-limit and "hiccup" mode short-circuit protection Safe start-up into pre-biased loads -40°C to +125°C junction temperature range

The MIC261203 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC261203 operates over a supply range of 4.5V to 28V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry. MIC261203 operates at a constant 600kHz switching frequency in continuous-conduction mode and can be used to provide up to 12A of output current. The output voltage is adjustable down to 0.8V. HyperLight Load® architecture provides the same high-efficiency and ultra-fast transient response as the Hyper Speed Control™ architecture under medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous mode operation. The MIC261203 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, thermal shutdown, internal soft start to reduce the inrush current, foldback current-limit and "hiccup" mode short-circuit protection. The MIC261203 includes a Power Good (PG) output to allow simple sequencing.

Additional Features

    • HyperLight Load® efficiency - up to 80% at 10mA
    • Hyper Speed Control™ architecture enables
    • High delta V operation (VIN = 28V and VOUT = 0.8V)
    • Small output capacitance
    • Input voltage range: 4.5V to 28V
    • Output current up to 12A
    • Up to 95% efficiency
    • Adjustable output voltage from 0.8V to 5.5V
    • ±1% FB accuracy
    • Any Capacitor™ stable - zero-to-high ESR
    • 600kHz switching frequency
    • Power Good (PG) output
    • Foldback current-limit and "hiccup" mode short-circuit protection
    • Safe start-up into pre-biased loads
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC261203
Product Name 28V/12A DC-DC Buck Regulator
IOUT 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP121-AUJZ20R7 - Lingto Electronic Limited
Specs
Regulator Category Linear
IOUT 0.1500 amps
View Details
1.5V 300MA SOT23 LDO Voltage Regulator IC - 699-AAT3238IGU-1.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; Tape & Reel
View Details
3 suppliers
Voltage Regulators - 1828289P - RS Components, Ltd.
Specs
Package Type TO-92; Other; TO-92
View Details
Power Distribution Switches, Load Drivers - UDN2987A-6-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 20-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Status Flag
View Details