Microchip Technology, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards MIC261201YJL-EV

Description
MIC261201 Hyper Speed Control®, SuperSwitcher II™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
MIC261201 Hyper Speed Control®, SuperSwitcher II™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 576-4013-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
576-4013-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 576-4013-ND
MIC261201 Hyper Speed Control®, SuperSwitcher II™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

MIC261201 Hyper Speed Control®, SuperSwitcher II™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC261201YJL-EV - 788530-MIC261201YJL-EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC261201YJL-EV
788530-MIC261201YJL-EV
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC261201YJL-EV 788530-MIC261201YJL-EV
Manufacturer: Microchip Technology Win Source Part Number: 788530-MIC261201YJL- EV Series: Hyper Speed Control, SuperSwitcher II Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 5.5 V ~ 28 V Main Purpose: DC/DC, Step Down Frequency - Switching: 600kHz Supplied Contents: Board(s) Output Current: 12A Utilized IC / Part: MIC261201 Family Name: MIC261201 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788530-MIC261201YJL-EV
Series: Hyper Speed Control, SuperSwitcher II
Regulator Topology: Buck
Voltage - Output: 5V
Voltage - Input: 5.5 V ~ 28 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 600kHz
Supplied Contents: Board(s)
Output Current: 12A
Utilized IC / Part: MIC261201
Family Name: MIC261201
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - MIC261201YJL-EV - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
MIC261201YJL-EV
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards MIC261201YJL-EV
BOARD EVAL FOR MIC261201YJL

BOARD EVAL FOR MIC261201YJL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 576-4013-ND 788530-MIC261201YJL-EV MIC261201YJL-EV
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC261201YJL-EV Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - 3157-TB-844-133C+-ND - DigiKey
Specs
Supported System Filter
View Details
2 suppliers
Microcontroller Development Tools - 2380447 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System PoE, Ethernet
Ports Ethernet
View Details
Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details