Microchip Technology, Inc. 28V/12A DC-DC Buck Regulator MIC261201

Description
The MIC261201 is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC261201 operates over an input supply range of 4.5V to 28V and provides a regulated output of up to 12A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC261201 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, hiccup mode short-circuit protection and thermal shutdown. An open-drain Power Good (PG) pin is provided. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 28V and VOUT = 0.8V) Small output capacitance 4.5V to 28V voltage input 12A output current capability, up to 95% efficiency Adjustable output from 0.8V to 5.5V ±1% feedback accuracy Any Capacitor® stable - zero-to-high ESR 600kHz switching frequency No external compensation Power Good (PG) output Foldback current-limit and "hiccup" mode short-circuit protection Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range
Datasheet
Description
The MIC261201 is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC261201 operates over an input supply range of 4.5V to 28V and provides a regulated output of up to 12A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC261201 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, hiccup mode short-circuit protection and thermal shutdown. An open-drain Power Good (PG) pin is provided. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 28V and VOUT = 0.8V) Small output capacitance 4.5V to 28V voltage input 12A output current capability, up to 95% efficiency Adjustable output from 0.8V to 5.5V ±1% feedback accuracy Any Capacitor® stable - zero-to-high ESR 600kHz switching frequency No external compensation Power Good (PG) output Foldback current-limit and "hiccup" mode short-circuit protection Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V/12A DC-DC Buck Regulator - MIC261201 - Microchip Technology, Inc.
Chandler, AZ, United States
28V/12A DC-DC Buck Regulator
MIC261201
28V/12A DC-DC Buck Regulator MIC261201
The MIC261201 is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC261201 operates over an input supply range of 4.5V to 28V and provides a regulated output of up to 12A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC261201 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, hiccup mode short-circuit protection and thermal shutdown. An open-drain Power Good (PG) pin is provided. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 28V and VOUT = 0.8V) Small output capacitance 4.5V to 28V voltage input 12A output current capability, up to 95% efficiency Adjustable output from 0.8V to 5.5V ±1% feedback accuracy Any Capacitor® stable - zero-to-high ESR 600kHz switching frequency No external compensation Power Good (PG) output Foldback current-limit and "hiccup" mode short-circuit protection Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range

The MIC261201 is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC261201 operates over an input supply range of 4.5V to 28V and provides a regulated output of up to 12A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC261201 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, hiccup mode short-circuit protection and thermal shutdown. An open-drain Power Good (PG) pin is provided.

Additional Features

    • Hyper Speed Control™ architecture enables
      • High delta V operation (VIN = 28V and VOUT = 0.8V)
      • Small output capacitance
    • 4.5V to 28V voltage input
    • 12A output current capability, up to 95% efficiency
    • Adjustable output from 0.8V to 5.5V
    • ±1% feedback accuracy
    • Any Capacitor® stable - zero-to-high ESR
    • 600kHz switching frequency
    • No external compensation
    • Power Good (PG) output
    • Foldback current-limit and "hiccup" mode short-circuit protection
    • Supports safe startup into a pre-biased load
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC261201
Product Name 28V/12A DC-DC Buck Regulator
IQ 4.50E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - 1049 - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1708905 - RS Components, Ltd.
Specs
Regulator Category Low noise ldo
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Multi-Output Regulator - A8450KLBTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin SOIC
View Details
8 suppliers