The MIC2605YML-TR is a PWM DC/DC boost switching regulator designed for applications requiring a wide input voltage range of 4.5V to 20V and an adjustable output voltage up to 40V. It features a maximum switch current of 0.5A and operates at a frequency of 1.2 MHz, allowing for high power density in a compact 8-lead 2mm x 2mm TDFN package. The device includes integrated protection features such as output overvoltage and overtemperature protection, as well as a programmable soft-start function. It is stable with small ceramic capacitors, ensuring low input and output ripple, and has a shutdown current of less than 10 OºA. The operating junction temperature range is from -40°C to +125°C, making it suitable for a variety of applications including TV tuners, broadband communications, and local boost regulators.
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 500mA (Switch) 8-VFDFN Exposed Pad, 8-MLF®
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 500mA (Switch) 8-VFDFN Exposed Pad, 8-MLF®
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 500mA (Switch) 8-VFDFN Exposed Pad, 8-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 101697-MIC2605YML-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLF (2x2)
Purpose: Step-Up
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 4.5V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC REG BOOST ADJ 500MA 8MLF
IC REG BOOST ADJ 500MA 8MLF
IC REG BOOST ADJ 500MA 8MLF
IC REG BOOST ADJ 500MA 8MLF
Switching Voltage Regulators 0.5A 1.2 MHz Wide Input Range Boost Regulator w/ Integrated Schottky
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 500mA (Switch) 8-VFDFN Exposed Pad, 8-MLF®
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3258-6-ND | 101697-MIC2605YML-TR | MIC2605YML-TR | 536-MIC2605YML-TR | MIC2605YML-TR | MIC2605YML-TR | MIC2605YML-TR | MIC2605YML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2605YML-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BOOST ADJ 500MA 8MLF | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; 8-MLF (2x2) | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; 8-VFDFN Exposed Pad, 8-MLF® | |||
| Output Voltage | 4.5 to 40 volts | 4.5 volts | 4.5 volts | 40 volts | 4.5 volts | 4.5 to 40 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |