Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 1.2A (Switch) 8-VFDFN Exposed Pad, 8-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 788529-MIC2602YML-TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-VFDFN Exposed Pad, 8-MLF
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.92MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.2A (Switch)
Family Name: MIC2601
Output Voltage: 4.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MLF (2x2)
Output Voltage MAX: 40V (Switch)
Input Voltage MIN: 4.5V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): LT3462AEDC#PBF; LT3462AEDC#TRMPBF; LT3462AEDC#TRPBF; LT1935ES5#TRMPBF;
Introduction Date: June 01, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC REG BOOST ADJ 1.2A 8MLF
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 1.2A (Switch) 8-VFDFN Exposed Pad, 8-MLF®
Switching Voltage Regulators 1.2A 2 MHz Wide Input Range Boost Regulator
IC REG BOOST ADJ 1.2A 8MLF
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3284-2-ND | 788529-MIC2602YML-TR | MIC2602YML-TR | MIC2602YML-TR | MIC2602YML-TR | MIC2602YML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2602YML-TR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Buck; Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; 8-VFDFN Exposed Pad, 8-MLF | Other; 8-VFDFN Exposed Pad, 8-MLF® | |||
| Output Voltage | 4.5 to 40 volts | 4.5 volts | 4.5 to 40 volts | |||
| IOUT | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps |