Microchip Technology, Inc. 2 MHz Wide Input Range Boost Regulator MIC2602

Description
The MIC2601/2 is a 1.2MHz/2MHz, PWM DC/DC boost switching regulator. High power density is achieved with the MIC2601/2's internal 40V/1.2A switch, allowing it to power large loads in a tiny footprint. The MIC2601/2 implements constant frequency 1.2MHz/2MHz PWM current mode control. The MIC2601/2 offers internal compensation that provides excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM scheme also reduces spurious switching noise and ripple to the input power source. Soft start reduces in rush current and is programmable via external capacitor.. The MIC2601/2 has an operating junction temperature range of -40°C to +125°C. Additional Features Wide input voltage range: 4.5V to 20V Output voltage adjustable to 40V 1.2A(min) / 1.7A(typ) switch current MIC2601 operates at 1.2MHz MIC2602 operates at 2MHz Stable with small size ceramic capacitors High efficiency Programmable soft start <10 µA shutdown current UVLO Output over-voltage protection Over temperature shutdown -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2601/2 is a 1.2MHz/2MHz, PWM DC/DC boost switching regulator. High power density is achieved with the MIC2601/2's internal 40V/1.2A switch, allowing it to power large loads in a tiny footprint. The MIC2601/2 implements constant frequency 1.2MHz/2MHz PWM current mode control. The MIC2601/2 offers internal compensation that provides excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM scheme also reduces spurious switching noise and ripple to the input power source. Soft start reduces in rush current and is programmable via external capacitor.. The MIC2601/2 has an operating junction temperature range of -40°C to +125°C. Additional Features Wide input voltage range: 4.5V to 20V Output voltage adjustable to 40V 1.2A(min) / 1.7A(typ) switch current MIC2601 operates at 1.2MHz MIC2602 operates at 2MHz Stable with small size ceramic capacitors High efficiency Programmable soft start <10 µA shutdown current UVLO Output over-voltage protection Over temperature shutdown -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 MHz Wide Input Range Boost Regulator - MIC2602 - Microchip Technology, Inc.
Chandler, AZ, United States
2 MHz Wide Input Range Boost Regulator
MIC2602
2 MHz Wide Input Range Boost Regulator MIC2602
The MIC2601/2 is a 1.2MHz/2MHz, PWM DC/DC boost switching regulator. High power density is achieved with the MIC2601/2's internal 40V/1.2A switch, allowing it to power large loads in a tiny footprint. The MIC2601/2 implements constant frequency 1.2MHz/2MHz PWM current mode control. The MIC2601/2 offers internal compensation that provides excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM scheme also reduces spurious switching noise and ripple to the input power source. Soft start reduces in rush current and is programmable via external capacitor.. The MIC2601/2 has an operating junction temperature range of -40°C to +125°C. Additional Features Wide input voltage range: 4.5V to 20V Output voltage adjustable to 40V 1.2A(min) / 1.7A(typ) switch current MIC2601 operates at 1.2MHz MIC2602 operates at 2MHz Stable with small size ceramic capacitors High efficiency Programmable soft start <10 µA shutdown current UVLO Output over-voltage protection Over temperature shutdown -40°C to +125°C junction temperature range

The MIC2601/2 is a 1.2MHz/2MHz, PWM DC/DC boost switching regulator. High power density is achieved with the MIC2601/2's internal 40V/1.2A switch, allowing it to power large loads in a tiny footprint.

The MIC2601/2 implements constant frequency 1.2MHz/2MHz PWM current mode control. The MIC2601/2 offers internal compensation that provides excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM scheme also reduces spurious switching noise and ripple to the input power source.

Soft start reduces in rush current and is programmable via external capacitor..

The MIC2601/2 has an operating junction temperature range of -40°C to +125°C.

Additional Features

  • Wide input voltage range: 4.5V to 20V
  • Output voltage adjustable to 40V
  • 1.2A(min) / 1.7A(typ) switch current
  • MIC2601 operates at 1.2MHz
  • MIC2602 operates at 2MHz
  • Stable with small size ceramic capacitors
  • High efficiency
  • Programmable soft start
  • <10 µA shutdown current
  • UVLO
  • Output over-voltage protection
  • Over temperature shutdown
  • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2602
Product Name 2 MHz Wide Input Range Boost Regulator
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1658343 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Adjustable / Variable
Package Type Other; Sot-223
View Details
PMIC - Voltage Regulators - Linear - ADP121-AUJZ20R7 - Lingto Electronic Limited
Specs
Regulator Category Linear
IOUT 0.1500 amps
View Details
Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details