Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 1.2A (Switch) 8-VFDFN Exposed Pad, 8-MLF®
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 1.2A (Switch) 8-VFDFN Exposed Pad, 8-MLF®
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 1.2A (Switch) 8-VFDFN Exposed Pad, 8-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 1076175-MIC2601YML-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.12MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLF (2x2)
Purpose: Step-Up
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 4.5V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC REG BOOST ADJ 1.2A 8MLF
IC REG BOOST ADJ 1.2A 8MLF
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 1.2A (Switch) 8-VFDFN Exposed Pad, 8-MLF®
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3283-6-ND | 1076175-MIC2601YML-TR | MIC2601YML-TR | MIC2601YML-TR | MIC2601YML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2601YML-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; 8-MLF (2x2) | Other; 8-VFDFN Exposed Pad, 8-MLF® | ||
| Output Voltage | 4.5 to 40 volts | 4.5 volts | 4.5 volts | 4.5 to 40 volts | |
| IOUT | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps |