Microchip Technology, Inc. 1.2 MHz 1.7A Isw Wide Input Range Boost Regulator MIC2601

Description
The MIC2601/2 is a 1.2MHz/2MHz, PWM DC/DC boost switching regulator. High power density is achieved with the MIC2601/2's internal 40V/1.2A switch, allowing it to power large loads in a tiny footprint. The MIC2601/2 implements constant frequency 1.2MHz/2MHz PWM current mode control. The MIC2601/2 offers internal compensation that provides excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM scheme also reduces spurious switching noise and ripple to the input power source. Soft start reduces in rush current and is programmable via external capacitor. The MIC2601/2 has an operating junction temperature range of -40°C to +125°C. Additional Features Wide input voltage range: 4.5V to 20V Output voltage adjustable to 40V 1.2A(min) / 1.7A(typ) switch current MIC2601 operates at 1.2MHz MIC2602 operates at 2MHz Stable with small size ceramic capacitors High efficiency Programmable soft start <10 µA shutdown current UVLO Output over-voltage protection Over temperature shutdown -40°C to +125°C junction temperature range
Description
The MIC2601/2 is a 1.2MHz/2MHz, PWM DC/DC boost switching regulator. High power density is achieved with the MIC2601/2's internal 40V/1.2A switch, allowing it to power large loads in a tiny footprint. The MIC2601/2 implements constant frequency 1.2MHz/2MHz PWM current mode control. The MIC2601/2 offers internal compensation that provides excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM scheme also reduces spurious switching noise and ripple to the input power source. Soft start reduces in rush current and is programmable via external capacitor. The MIC2601/2 has an operating junction temperature range of -40°C to +125°C. Additional Features Wide input voltage range: 4.5V to 20V Output voltage adjustable to 40V 1.2A(min) / 1.7A(typ) switch current MIC2601 operates at 1.2MHz MIC2602 operates at 2MHz Stable with small size ceramic capacitors High efficiency Programmable soft start <10 µA shutdown current UVLO Output over-voltage protection Over temperature shutdown -40°C to +125°C junction temperature range
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2601 is a PWM DC/DC boost switching regulator designed for high power density applications, featuring an internal switch rated for 40V and 1.2A. It operates at a frequency of 1.2MHz, allowing for compact design with small external components. The input voltage range is from 4.5V to 20V, and the output voltage can be adjusted up to 40V. The device includes features such as programmable soft start, output over-voltage protection, and under-voltage lockout (UVLO). It has a low shutdown current of less than 10µA and operates within a junction temperature range of -40°C to +125°C. The MIC2601 is suitable for applications including multimedia set-top boxes, broadband communications, and local boost regulation.

Datasheet Summary
Powered by GS/AI

The MIC2601 is a PWM DC/DC boost switching regulator designed for high power density applications, featuring an internal switch rated for 40V and 1.2A. It operates at a frequency of 1.2MHz, allowing for compact design with small external components. The input voltage range is from 4.5V to 20V, and the output voltage can be adjusted up to 40V. The device includes features such as programmable soft start, output over-voltage protection, and under-voltage lockout (UVLO). It has a low shutdown current of less than 10µA and operates within a junction temperature range of -40°C to +125°C. The MIC2601 is suitable for applications including multimedia set-top boxes, broadband communications, and local boost regulation.

Suppliers

Company
Product
Description
Supplier Links
1.2 MHz 1.7A Isw Wide Input Range Boost Regulator - MIC2601 - Microchip Technology, Inc.
Chandler, AZ, United States
1.2 MHz 1.7A Isw Wide Input Range Boost Regulator
MIC2601
1.2 MHz 1.7A Isw Wide Input Range Boost Regulator MIC2601
The MIC2601/2 is a 1.2MHz/2MHz, PWM DC/DC boost switching regulator. High power density is achieved with the MIC2601/2's internal 40V/1.2A switch, allowing it to power large loads in a tiny footprint. The MIC2601/2 implements constant frequency 1.2MHz/2MHz PWM current mode control. The MIC2601/2 offers internal compensation that provides excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM scheme also reduces spurious switching noise and ripple to the input power source. Soft start reduces in rush current and is programmable via external capacitor. The MIC2601/2 has an operating junction temperature range of -40°C to +125°C. Additional Features Wide input voltage range: 4.5V to 20V Output voltage adjustable to 40V 1.2A(min) / 1.7A(typ) switch current MIC2601 operates at 1.2MHz MIC2602 operates at 2MHz Stable with small size ceramic capacitors High efficiency Programmable soft start <10 µA shutdown current UVLO Output over-voltage protection Over temperature shutdown -40°C to +125°C junction temperature range

The MIC2601/2 is a 1.2MHz/2MHz, PWM DC/DC boost switching regulator. High power density is achieved with the MIC2601/2's internal 40V/1.2A switch, allowing it to power large loads in a tiny footprint.

The MIC2601/2 implements constant frequency 1.2MHz/2MHz PWM current mode control. The MIC2601/2 offers internal compensation that provides excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM scheme also reduces spurious switching noise and ripple to the input power source.

Soft start reduces in rush current and is programmable via external capacitor.

The MIC2601/2 has an operating junction temperature range of -40°C to +125°C.

Additional Features

  • Wide input voltage range: 4.5V to 20V
  • Output voltage adjustable to 40V
  • 1.2A(min) / 1.7A(typ) switch current
  • MIC2601 operates at 1.2MHz
  • MIC2602 operates at 2MHz
  • Stable with small size ceramic capacitors
  • High efficiency
  • Programmable soft start
  • <10 µA shutdown current
  • UVLO
  • Output over-voltage protection
  • Over temperature shutdown
  • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2601
Product Name 1.2 MHz 1.7A Isw Wide Input Range Boost Regulator
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Controllers - 1900339 - RS Components, Ltd.
Specs
Package Type SOIC; Other; Soic
IOUT 3 amps
View Details
Battery Chargers - BQ24080DRCT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details