The MIC2589-1YM is a single-channel negative voltage hot swap controller designed for safe insertion and removal of circuit boards in live -48V backplanes, operating from -19V to -80V. It features an active-high Power-Good signal, programmable undervoltage and overvoltage lockouts, and a latched-off circuit breaker response to overcurrent faults. The device is packaged in a 14-pin SOIC and controls an external N-channel MOSFET to limit inrush current and regulate output slew rate. Fast fault response times under 1µs ensure system power supply stability during short circuits.
Hot Swap Controller 1-CH -19V N-Channel Negative High Voltage 14-Pin SOIC N T/R / IC CTRLR HOT-SWAP 1CH NEG 14SOIC Product overview: MIC2589-1YM-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, -19V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, N-Channel, -19V, SOIC, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-MIC2589-1YM-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-MIC2589-1YM-TR |
| Product Name | N-Channel -19V SOIC Power Management IC |
| Package Type | Other; Reel package |