The MIC2586-1YM is a single-channel positive high-voltage hot swap controller with an active-HIGH power-is-good signal and a latched circuit breaker function, designed for safe board insertion in live backplane systems. It operates from +10V to +80V with a maximum absolute voltage of 100V. The device is housed in a 14-pin SOIC package and controls an external N-channel MOSFET to limit inrush current and provide programmable analog foldback current limiting. It includes programmable undervoltage lockout and fast short-circuit protection under 2µs. Three time-sequenced PWRGD outputs are provided to enable downstream DC/DC converters. The MIC2586-1YM is rated for industrial temperature operation at VCC = +24V and VCC = +48V.
IC CTRLR/SEQ HOT SWAP 14-SOIC Product overview: MIC2586-1YM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-MIC2586-1YM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-MIC2586-1YM |
| Product Name | SOIC Power Management IC |
| Package Type | Other; Tube/Rail |