Microchip Technology, Inc. One Cell Boost Regulator MIC2571

Description
MIC2571 is a micropower boost switching regulator that operates from one alkaline, nickel-metal-hydride cell, or lithium cell. The MIC2571 accepts a positive input voltage between 0.9V and 15V. Its typical no-load supply current is 120µA. The MIC2571 is available in selectable fixed output or adjustable output versions. The MIC2571-1 can be configured for 2.85V, 3.3V, or 5V by connecting one of three separate feedback pins to the output. The MIC2571-2 can be configured for an output voltage ranging between its input voltage and 36V, using an external resistor network. The MIC2571 has a fixed switching frequency of 20kHz. An external SYNC connection allows the switching frequency to be synchronized to an external signal. The MIC2571 requires only four components (diode, inductor, input capacitor and output capacitor) to implement a boost regulator. A complete regulator can be constructed in a 0.3 in² area. All versions are available in an 8-lead MSOP with an operating range from -40°C to +85°C. Additional Features Operates from a single-cell supply 0.9V to 15V operation 120µA typical quiescent current Complete regulator fits 0.3 in² area 2.85V/3.3V/5V selectable output voltage (MIC2571-1) Adjustable output up to 36V (MIC2571-2) 1A current limited pass element Frequency synchronization input 8-lead MSOP package
Datasheet
Description
MIC2571 is a micropower boost switching regulator that operates from one alkaline, nickel-metal-hydride cell, or lithium cell. The MIC2571 accepts a positive input voltage between 0.9V and 15V. Its typical no-load supply current is 120µA. The MIC2571 is available in selectable fixed output or adjustable output versions. The MIC2571-1 can be configured for 2.85V, 3.3V, or 5V by connecting one of three separate feedback pins to the output. The MIC2571-2 can be configured for an output voltage ranging between its input voltage and 36V, using an external resistor network. The MIC2571 has a fixed switching frequency of 20kHz. An external SYNC connection allows the switching frequency to be synchronized to an external signal. The MIC2571 requires only four components (diode, inductor, input capacitor and output capacitor) to implement a boost regulator. A complete regulator can be constructed in a 0.3 in² area. All versions are available in an 8-lead MSOP with an operating range from -40°C to +85°C. Additional Features Operates from a single-cell supply 0.9V to 15V operation 120µA typical quiescent current Complete regulator fits 0.3 in² area 2.85V/3.3V/5V selectable output voltage (MIC2571-1) Adjustable output up to 36V (MIC2571-2) 1A current limited pass element Frequency synchronization input 8-lead MSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One Cell Boost Regulator - MIC2571 - Microchip Technology, Inc.
Chandler, AZ, United States
One Cell Boost Regulator
MIC2571
One Cell Boost Regulator MIC2571
MIC2571 is a micropower boost switching regulator that operates from one alkaline, nickel-metal-hydride cell, or lithium cell. The MIC2571 accepts a positive input voltage between 0.9V and 15V. Its typical no-load supply current is 120µA. The MIC2571 is available in selectable fixed output or adjustable output versions. The MIC2571-1 can be configured for 2.85V, 3.3V, or 5V by connecting one of three separate feedback pins to the output. The MIC2571-2 can be configured for an output voltage ranging between its input voltage and 36V, using an external resistor network. The MIC2571 has a fixed switching frequency of 20kHz. An external SYNC connection allows the switching frequency to be synchronized to an external signal. The MIC2571 requires only four components (diode, inductor, input capacitor and output capacitor) to implement a boost regulator. A complete regulator can be constructed in a 0.3 in² area. All versions are available in an 8-lead MSOP with an operating range from -40°C to +85°C. Additional Features Operates from a single-cell supply 0.9V to 15V operation 120µA typical quiescent current Complete regulator fits 0.3 in² area 2.85V/3.3V/5V selectable output voltage (MIC2571-1) Adjustable output up to 36V (MIC2571-2) 1A current limited pass element Frequency synchronization input 8-lead MSOP package

MIC2571 is a micropower boost switching regulator that operates from one alkaline, nickel-metal-hydride cell, or lithium cell.

The MIC2571 accepts a positive input voltage between 0.9V and 15V. Its typical no-load supply current is 120µA.

The MIC2571 is available in selectable fixed output or adjustable output versions. The MIC2571-1 can be configured for 2.85V, 3.3V, or 5V by connecting one of three separate feedback pins to the output. The MIC2571-2 can be configured for an output voltage ranging between its input voltage and 36V, using an external resistor network.

The MIC2571 has a fixed switching frequency of 20kHz. An external SYNC connection allows the switching frequency to be synchronized to an external signal.

The MIC2571 requires only four components (diode, inductor, input capacitor and output capacitor) to implement a boost regulator. A complete regulator can be constructed in a 0.3 in² area.

All versions are available in an 8-lead MSOP with an operating range from -40°C to +85°C.

Additional Features

    • Operates from a single-cell supply
      • 0.9V to 15V operation
    • 120µA typical quiescent current
    • Complete regulator fits 0.3 in² area
    • 2.85V/3.3V/5V selectable output voltage (MIC2571-1)
    • Adjustable output up to 36V (MIC2571-2)
    • 1A current limited pass element
    • Frequency synchronization input
    • 8-lead MSOP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2571
Product Name One Cell Boost Regulator
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412914P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
View Details
Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details