Manufacturer: Microchip Technology
Win Source Part Number: 058583-MIC2571-1YMM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Boost
Frequency - Switching: 20kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.85V, 3.3V, 5V
Minimum Input Voltage: 0.9V
Switching Voltage Regulators One Cell Boost Regulator
Boost Switching Regulator IC Positive Programmable 2.85V, 3.3V, 5V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST PROG 1A 8MSOP
IC REG BOOST PROG 1A 8MSOP
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 058583-MIC2571-1YMM | MIC2571-1YMM | MIC2571-1YMM | MIC2571-1YMM | MIC2571-1YMM |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2571-1YMM | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Programmable | Fixed; Programmable | |||
| Package Type | Other; 8-MSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification |