"Boost Switching Regulator IC Positive Programmable 2.85V, 3.3V, 5V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG BOOST PROG 1A 8MSOP
Boost Switching Regulator IC Positive Programmable 2.85V, 3.3V, 5V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST PROG 1A 8MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2571-1BMM-TR-ND | MIC2571-1BMM-TR | MIC2571-1BMM-TR | MIC2571-1BMM-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Output Voltage | 2.85 to 5 volts | 2.85 volts | 2.85 to ? volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |