Microchip Technology, Inc. Two Cell Boost Regulator MIC2570

Description
MIC2570 is a micropower boost switching regulator that operates from two alkaline, two nickel-metal-hydride cells, or one lithium cell. The MIC2570 accepts a positive input voltage between 1.3V and 15V. Its typical no-load supply current is 130µA. The MIC2570 is available in selectable fixed output or adjustable output versions. The MIC2570-1 can be configured for 2.85V, 3.3V, or 5V by connecting one of three separate feedback pins to the output. The MIC2570-2 can be configured for an output voltage ranging between its input voltage and 36V, using an external resistor network. The MIC2570 has a fixed switching frequency of 20kHz. An external SYNC connection allows the switching frequency to be synchronized to an external signal. The MIC2570 requires only four components (diode, inductor, input capacitor and output capacitor) to implement a boost regulator. A complete regulator can be constructed in a 0.6 in² area. All versions are available in an 8-lead SOIC with an operating range from -40°C to +85°C. Additional Features Operates from a two-cell supply 1.3V to 15V operation 130µA typical quiescent current Complete regulator fits 0.6 in² area 2.85V/3.3V/5V selectable output voltage (MIC2570-1) Adjustable output up to 36V (MIC2570-2) 1A current limited pass element Frequency synchronization input 8-lead SOIC package
Datasheet
Description
MIC2570 is a micropower boost switching regulator that operates from two alkaline, two nickel-metal-hydride cells, or one lithium cell. The MIC2570 accepts a positive input voltage between 1.3V and 15V. Its typical no-load supply current is 130µA. The MIC2570 is available in selectable fixed output or adjustable output versions. The MIC2570-1 can be configured for 2.85V, 3.3V, or 5V by connecting one of three separate feedback pins to the output. The MIC2570-2 can be configured for an output voltage ranging between its input voltage and 36V, using an external resistor network. The MIC2570 has a fixed switching frequency of 20kHz. An external SYNC connection allows the switching frequency to be synchronized to an external signal. The MIC2570 requires only four components (diode, inductor, input capacitor and output capacitor) to implement a boost regulator. A complete regulator can be constructed in a 0.6 in² area. All versions are available in an 8-lead SOIC with an operating range from -40°C to +85°C. Additional Features Operates from a two-cell supply 1.3V to 15V operation 130µA typical quiescent current Complete regulator fits 0.6 in² area 2.85V/3.3V/5V selectable output voltage (MIC2570-1) Adjustable output up to 36V (MIC2570-2) 1A current limited pass element Frequency synchronization input 8-lead SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Cell Boost Regulator - MIC2570 - Microchip Technology, Inc.
Chandler, AZ, United States
Two Cell Boost Regulator
MIC2570
Two Cell Boost Regulator MIC2570
MIC2570 is a micropower boost switching regulator that operates from two alkaline, two nickel-metal-hydride cells, or one lithium cell. The MIC2570 accepts a positive input voltage between 1.3V and 15V. Its typical no-load supply current is 130µA. The MIC2570 is available in selectable fixed output or adjustable output versions. The MIC2570-1 can be configured for 2.85V, 3.3V, or 5V by connecting one of three separate feedback pins to the output. The MIC2570-2 can be configured for an output voltage ranging between its input voltage and 36V, using an external resistor network. The MIC2570 has a fixed switching frequency of 20kHz. An external SYNC connection allows the switching frequency to be synchronized to an external signal. The MIC2570 requires only four components (diode, inductor, input capacitor and output capacitor) to implement a boost regulator. A complete regulator can be constructed in a 0.6 in² area. All versions are available in an 8-lead SOIC with an operating range from -40°C to +85°C. Additional Features Operates from a two-cell supply 1.3V to 15V operation 130µA typical quiescent current Complete regulator fits 0.6 in² area 2.85V/3.3V/5V selectable output voltage (MIC2570-1) Adjustable output up to 36V (MIC2570-2) 1A current limited pass element Frequency synchronization input 8-lead SOIC package

MIC2570 is a micropower boost switching regulator that operates from two alkaline, two nickel-metal-hydride cells, or one lithium cell.

The MIC2570 accepts a positive input voltage between 1.3V and 15V. Its typical no-load supply current is 130µA.

The MIC2570 is available in selectable fixed output or adjustable output versions. The MIC2570-1 can be configured for 2.85V, 3.3V, or 5V by connecting one of three separate feedback pins to the output. The MIC2570-2 can be configured for an output voltage ranging between its input voltage and 36V, using an external resistor network.

The MIC2570 has a fixed switching frequency of 20kHz. An external SYNC connection allows the switching frequency to be synchronized to an external signal.

The MIC2570 requires only four components (diode, inductor, input capacitor and output capacitor) to implement a boost regulator. A complete regulator can be constructed in a 0.6 in² area.

All versions are available in an 8-lead SOIC with an operating range from -40°C to +85°C.

Additional Features

    • Operates from a two-cell supply
      • 1.3V to 15V operation
    • 130µA typical quiescent current
    • Complete regulator fits 0.6 in² area
    • 2.85V/3.3V/5V selectable output voltage (MIC2570-1)
    • Adjustable output up to 36V (MIC2570-2)
    • 1A current limited pass element
    • Frequency synchronization input
    • 8-lead SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2570
Product Name Two Cell Boost Regulator
Package Type SOIC; Other; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1219648 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Battery Chargers - BQ2003STR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details