IC REG BST SEPIC ADJ 1A 8SOIC
Switching Voltage Regulators Two Cell Boost Regulator
IC REG BST SEPIC ADJ 1A 8SOIC
Boost, SEPIC Switching Regulator IC Positive Adjustable 1.3V 1 Output 1A (Switch) 8-SOIC (0.154", 3.90mm Width)
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2570-2YM-TR | MIC2570-2YM-TR | MIC2570-2YM-TR | MIC2570-2YM-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 1.3 volts | 1.3 to 36 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps |