Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators MIC2570-2BM

Description
"Boost, SEPIC Switching Regulator IC Positive Adjustable 1.3V 1 Output 1A (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Boost, SEPIC Switching Regulator IC Positive Adjustable 1.3V 1 Output 1A (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MIC2570-2BM-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MIC2570-2BM-ND
Voltage Regulators - DC DC Switching Regulators MIC2570-2BM-ND
"Boost, SEPIC Switching Regulator IC Positive Adjustable 1.3V 1 Output 1A (Switch) 8-SOIC (0.154"", 3.90mm Width)"

"Boost, SEPIC Switching Regulator IC Positive Adjustable 1.3V 1 Output 1A (Switch) 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2570-2BM - 003519-MIC2570-2BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2570-2BM
003519-MIC2570-2BM
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2570-2BM 003519-MIC2570-2BM
Manufacturer: Microchip Technology Win Source Part Number: 003519-MIC2570-2BM Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Frequency - Switching: 20kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A (Switch) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.3V Maximum Output Voltage: 36V (Switch) Minimum Input Voltage: 1.3V

Manufacturer: Microchip Technology
Win Source Part Number: 003519-MIC2570-2BM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, SEPIC
Frequency - Switching: 20kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A (Switch)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.3V
Maximum Output Voltage: 36V (Switch)
Minimum Input Voltage: 1.3V

Buy Now Datasheet
Singapore, Singapore
1A Voltage Regulator IC
739-MIC2570-2BM
1A Voltage Regulator IC 739-MIC2570-2BM
IC REG BST SEPIC ADJ 1A 8SOIC Product overview: MIC2570-2BM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC2570-2BM can be used for catalog matching and distributor lookup.

IC REG BST SEPIC ADJ 1A 8SOIC Product overview: MIC2570-2BM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC2570-2BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC2570-2BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC2570-2BM
Voltage Regulators - DC DC Switching Regulators MIC2570-2BM
Boost, SEPIC Switching Regulator IC Positive Adjustable 1.3V 1 Output 1A (Switch) 8-SOIC (0.154", 3.90mm Width)

Boost, SEPIC Switching Regulator IC Positive Adjustable 1.3V 1 Output 1A (Switch) 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC2570-2BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC2570-2BM
Voltage Regulators - DC DC Switching Regulators MIC2570-2BM
Boost, SEPIC Switching Regulator IC Positive Adjustable 1.3V 1 Output 1A (Switch) 8-SOIC (0.154", 3.90mm Width)

Boost, SEPIC Switching Regulator IC Positive Adjustable 1.3V 1 Output 1A (Switch) 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - MIC2570-2BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
MIC2570-2BM
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators MIC2570-2BM
TWO-CELL SWITCHING REGULATOR

TWO-CELL SWITCHING REGULATOR

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC2570-2BM
PMIC - Voltage Regulators - DC DC Switching Regulators MIC2570-2BM
IC REG BST SEPIC ADJ 1A 8SOIC

IC REG BST SEPIC ADJ 1A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MIC2570-2BM-ND 003519-MIC2570-2BM 739-MIC2570-2BM MIC2570-2BM MIC2570-2BM MIC2570-2BM MIC2570-2BM
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2570-2BM 1A Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost, SEPIC
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; Bulk SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Output Voltage 1.3 to 36 volts 1.3 volts 1.3 volts 1.3 to 36 volts 1.3 to 36 volts 1.3 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - APM81803KNBJSR - Rochester Electronics
Specs
Package Type Other; QFN
View Details
2 suppliers
5.5A 600kHz Voltage Regulator IC - 739-LM22676TJ-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
IOUT 3 amps
View Details
2 suppliers
Switching Regulators - 1783464 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 95.5 %
View Details