Manufacturer: Microchip Technology
Win Source Part Number: 058582-MIC2570-1YM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Boost, SEPIC
Frequency - Switching: 20kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.85V, 3.3V, 5V
Minimum Input Voltage: 1.3V
IC REG BST SEPIC PROG 1A 8SOIC Product overview: MIC2570-1YM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC2570-1YM can be used for catalog matching and distributor lookup.
IC REG BST SEPIC PROG 1A 8SOIC
IC REG BST SEPIC PROG 1A 8SOIC
Switching Voltage Regulators Two Cell Boost Regulator
Boost, SEPIC Switching Regulator IC Positive Programmable 2.85V, 3.3V, 5V 1 Output 1A (Switch) 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 058582-MIC2570-1YM | 739-MIC2570-1YM | MIC2570-1YM | MIC2570-1YM | MIC2570-1YM | MIC2570-1YM |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2570-1YM | 1A Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost, SEPIC | |||||
| Output Voltage Type | Programmable | Fixed; Programmable | ||||
| Package Type | SOIC; Other; 8-SOIC | Other; Tube | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification |