Boost, SEPIC Switching Regulator IC Positive Programmable 2.85V, 3.3V, 5V 1 Output 1A (Switch) 8-SOIC (0.154", 3.90mm Width)
IC REG BST SEPIC PROG 1A 8SOIC
Switching Voltage Regulators Two Cell Boost Regulator
IC REG BST SEPIC PROG 1A 8SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2570-1YM-TR | MIC2570-1YM-TR | MIC2570-1YM-TR | MIC2570-1YM-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Programmable | |||
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 2.85 to ? volts | 2.85 volts |