IC PWR SWITCH N-CHAN 3:2 16TSSOP
Power Switch/Driver 3:2 N-Channel 200mA 16-TSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | MIC2562A-1YTS | MIC2562A-1YTS |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other |
| Driver Type | Low-side | |
| Number of Outputs | 2; 2 |