The MIC2545A-1YM is an integrated high-side power switch designed for low-loss DC power switching and power management applications. It operates with an input voltage range of 2.7V to 5.5V and features an adjustable current limit of up to 3A. The device has a typical on-state supply current of 90µA and an off-state supply current of 1µA, with a maximum on-resistance of 50m,Ѷ. This power switch includes essential features such as reverse current flow blocking, thermal shutdown protection, and a soft-start circuit to minimize inrush current during activation. The open-drain fault flag output indicates conditions such as overcurrent or thermal shutdown, providing feedback to a local controller. The MIC2545A-1YM is compatible with both 3V and 5V logic levels for its enable signal, which is active high. The product is suitable for various applications, including USB power distribution, PCI bus power switching, notebook PCs, and ACPI power distribution. It is available in an 8-pin SOP package and operates within a temperature range of -40°C to +85°C.
IC PWR SWITCH N-CHAN 1:1 8SOIC
Power Switch/Driver 1:1 N-Channel 3A 8-SOIC
Power Switch/Driver 1:1 N-Channel 3A 8-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC2545A-1YM | MIC2545A-1YM | MIC2545A-1YM |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Packing Method | Tube; Tube; Other | Bulk; Bulk; Other | Tube; Tube; Other |
| Driver Type | High-side | High-side |