The MIC2544A-1YMM is a high-side power switch designed for low loss DC power switching applications. It operates within a voltage range of 2.7V to 5.5V and features an adjustable current limit of up to 1.5A. The device includes reverse current flow blocking, eliminating the need for a body diode, and has a typical on-state supply current of 90µA and off-state supply current of 1µA. The maximum on-resistance is specified at 120m,Ѷ. This switch is equipped with a fault flag output that indicates current limiting or thermal shutdown conditions. It also incorporates thermal shutdown protection to safeguard both the switch and connected devices. The MIC2544A-1YMM supports a soft-start feature to minimize inrush current during activation and is compatible with both 3V and 5V logic levels for its enable signal. The device is available in an 8-pin MSOP package and is suitable for applications such as USB power distribution, PCI bus power switching, and notebook PCs.
IC PWR SWITCH N-CHAN 1:1 8MSOP
Power Switch/Driver 1:1 N-Channel 1.5A 8-MSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | MIC2544A-1YMM | MIC2544A-1YMM |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other |
| Driver Type | High-side |