Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-MLF® (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-MLF® (4x4)
IC REG CTRLR BUCK 24MLF
Switching Voltage Regulators 2.5A Dual PWM Sync Buck Regulator
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-4224-2-ND | MIC24421YML-TR | MIC24421YML-TR | MIC24421YML-TR |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Voltage Regulators |
| Configuration / Function | Buck | |||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad, 24-MLF® | ||
| fsw | 500 kHz | 500 kHz | 500 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Voltage Type | Fixed; Transistor Driver |