The MIC24420YML-TR is a synchronous PWM dual output step-down converter designed for high efficiency in low duty-cycle applications. It features internal 2.5A high-side switches and an integrated low-side gate driver, allowing for synchronous operation with external N-channel MOSFETs. The device operates with an input voltage range of 4.5V to 15V and supports adjustable output voltages down to 0.7V. The switching frequency is set at 1MHz, which is beneficial for applications requiring fast response times. This regulator offers a 2% output voltage tolerance across a temperature range of -40°C to +125°C, ensuring reliable performance in various environments. It includes features such as programmable maximum current limit, power good output for voltage sequencing, and ramp control for soft-start capabilities. The MIC24420YML-TR is housed in a compact 24-pin 4mm x 4mm MLF package, making it suitable for space-constrained designs. Typical applications include multi-output power supplies, DSP, FPGA, CPU, and ASIC power supplies, as well as telecom and networking equipment.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-MLF® (4x4)
IC REG CTRLR BUCK 24MLF
Switching Voltage Regulators 2.5A Dual PWM Sync Buck Regulator
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-MLF® (4x4)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-4223-2-ND | MIC24420YML-TR | MIC24420YML-TR | MIC24420YML-TR |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Voltage Regulators | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad, 24-MLF® | ||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Special Features | Enable, Power Good |