Microchip Technology, Inc. Dual 1MHz 2.5A PWM Sync Buck Regulator MIC24420

Description
The MIC24420/MIC24421 are synchronous PWM dual output step down converters with internal 2.5A high-side switches. The MIC24420/MIC24421 has an integrated low-side gate driver for synchronous step-down conversion by connecting an external N-channel MOSFET to achieve high efficiencies in low duty-cycle applications. The MIC24420 switching frequency is 1MHz and the MIC24421 switching frequency is 500kHz. A patented control scheme allows the use of a wide range of output capacitance from small ceramic capacitors to large electrolytic types with only one compensation component. A 2% output voltage tolerance over the temperature range allows the maximum level of system performance. The MIC24420/MIC24421 power good signal allows full control for sequencing the output voltages with minimum external components. An adjustable current limit allows the use of smaller inductors in lower current applications. The MIC24420/MIC24421 has an operating junction temperature range of -40°C to +125°C. Additional Features 4.5V to 15V input voltage range Adjustable output voltages down to 0.7V 2.5A per channel 180° out of phase operation Pre-biased output startup capability Low-side driver for synchronous operation 2% output voltage accuracy (over temperature) 500kHz (MIC24421) and 1MHz (MIC24420) switching frequency Output voltage sequencing Programmable max current limit Power good output Ramp Control™ provides soft-start Low-side current sensing allows very low duty-cycle Works with ceramic output capacitors Junction temperature range of -40°C to +125°C
Description
The MIC24420/MIC24421 are synchronous PWM dual output step down converters with internal 2.5A high-side switches. The MIC24420/MIC24421 has an integrated low-side gate driver for synchronous step-down conversion by connecting an external N-channel MOSFET to achieve high efficiencies in low duty-cycle applications. The MIC24420 switching frequency is 1MHz and the MIC24421 switching frequency is 500kHz. A patented control scheme allows the use of a wide range of output capacitance from small ceramic capacitors to large electrolytic types with only one compensation component. A 2% output voltage tolerance over the temperature range allows the maximum level of system performance. The MIC24420/MIC24421 power good signal allows full control for sequencing the output voltages with minimum external components. An adjustable current limit allows the use of smaller inductors in lower current applications. The MIC24420/MIC24421 has an operating junction temperature range of -40°C to +125°C. Additional Features 4.5V to 15V input voltage range Adjustable output voltages down to 0.7V 2.5A per channel 180° out of phase operation Pre-biased output startup capability Low-side driver for synchronous operation 2% output voltage accuracy (over temperature) 500kHz (MIC24421) and 1MHz (MIC24420) switching frequency Output voltage sequencing Programmable max current limit Power good output Ramp Control™ provides soft-start Low-side current sensing allows very low duty-cycle Works with ceramic output capacitors Junction temperature range of -40°C to +125°C
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC24420 is a dual output synchronous PWM buck regulator designed for step-down conversion applications. It features an integrated 2.5A high-side switch and a low-side gate driver, allowing for efficient operation with external N-channel MOSFETs. The device operates at a switching frequency of 1MHz and supports an input voltage range of 4.5V to 15V, with adjustable output voltages down to 0.7V. The MIC24420 offers a 2% output voltage accuracy over a temperature range of -40°C to +125°C, making it suitable for various applications including multi-output power supplies and powering DSPs, FPGAs, CPUs, and ASICs. It includes features such as programmable current limits, power good signals for output voltage sequencing, and soft-start capabilities through Ramp Control,Ñ¢. The device is housed in a compact 24-pin 4mm x 4mm MLF® package, which is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The MIC24420 is a dual output synchronous PWM buck regulator designed for step-down conversion applications. It features an integrated 2.5A high-side switch and a low-side gate driver, allowing for efficient operation with external N-channel MOSFETs. The device operates at a switching frequency of 1MHz and supports an input voltage range of 4.5V to 15V, with adjustable output voltages down to 0.7V. The MIC24420 offers a 2% output voltage accuracy over a temperature range of -40°C to +125°C, making it suitable for various applications including multi-output power supplies and powering DSPs, FPGAs, CPUs, and ASICs. It includes features such as programmable current limits, power good signals for output voltage sequencing, and soft-start capabilities through Ramp Control,Ñ¢. The device is housed in a compact 24-pin 4mm x 4mm MLF® package, which is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Dual 1MHz 2.5A PWM Sync Buck Regulator - MIC24420 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual 1MHz 2.5A PWM Sync Buck Regulator
MIC24420
Dual 1MHz 2.5A PWM Sync Buck Regulator MIC24420
The MIC24420/MIC24421 are synchronous PWM dual output step down converters with internal 2.5A high-side switches. The MIC24420/MIC24421 has an integrated low-side gate driver for synchronous step-down conversion by connecting an external N-channel MOSFET to achieve high efficiencies in low duty-cycle applications. The MIC24420 switching frequency is 1MHz and the MIC24421 switching frequency is 500kHz. A patented control scheme allows the use of a wide range of output capacitance from small ceramic capacitors to large electrolytic types with only one compensation component. A 2% output voltage tolerance over the temperature range allows the maximum level of system performance. The MIC24420/MIC24421 power good signal allows full control for sequencing the output voltages with minimum external components. An adjustable current limit allows the use of smaller inductors in lower current applications. The MIC24420/MIC24421 has an operating junction temperature range of -40°C to +125°C. Additional Features 4.5V to 15V input voltage range Adjustable output voltages down to 0.7V 2.5A per channel 180° out of phase operation Pre-biased output startup capability Low-side driver for synchronous operation 2% output voltage accuracy (over temperature) 500kHz (MIC24421) and 1MHz (MIC24420) switching frequency Output voltage sequencing Programmable max current limit Power good output Ramp Control™ provides soft-start Low-side current sensing allows very low duty-cycle Works with ceramic output capacitors Junction temperature range of -40°C to +125°C

The MIC24420/MIC24421 are synchronous PWM dual output step down converters with internal 2.5A high-side switches. The MIC24420/MIC24421 has an integrated low-side gate driver for synchronous step-down conversion by connecting an external N-channel MOSFET to achieve high efficiencies in low duty-cycle applications.

The MIC24420 switching frequency is 1MHz and the MIC24421 switching frequency is 500kHz. A patented control scheme allows the use of a wide range of output capacitance from small ceramic capacitors to large electrolytic types with only one compensation component. A 2% output voltage tolerance over the temperature range allows the maximum level of system performance. The MIC24420/MIC24421 power good signal allows full control for sequencing the output voltages with minimum external components.

An adjustable current limit allows the use of smaller inductors in lower current applications. The MIC24420/MIC24421 has an operating junction temperature range of -40°C to +125°C.

Additional Features

    • 4.5V to 15V input voltage range
    • Adjustable output voltages down to 0.7V
    • 2.5A per channel
    • 180° out of phase operation
    • Pre-biased output startup capability
    • Low-side driver for synchronous operation
    • 2% output voltage accuracy (over temperature)
    • 500kHz (MIC24421) and 1MHz (MIC24420) switching frequency
    • Output voltage sequencing
    • Programmable max current limit
    • Power good output
    • Ramp Control™ provides soft-start
    • Low-side current sensing allows very low duty-cycle
    • Works with ceramic output capacitors
    • Junction temperature range of -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC24420
Product Name Dual 1MHz 2.5A PWM Sync Buck Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

CSD86360Q5D Synchronous Buck NexFET? Power Block - CSD86360Q5D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA5504N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
IC PWR SWITCH SPI MULTICH 24TSDS - 376-TLE75602ESHXUMA1 - Utmel Electronic Limited
Specs
Package Type SSOP; Other; 24-TSSOP (0.154, 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details