IC REG BUCK ADJ 20A 39VQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 150-MIC24097T-E/SJCTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 39-PowerVFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6000 to 12 volts |