36V, 6A Synchronous Buck Regulator with
36V, 6A Synchronous Buck Regulator with
36V, 6A Synchronous Buck Regulator with
IC REG BUCK ADJ 6A 36VQFN
IC REG BUCK ADJ 6A 36VQFN
IC REG BUCK ADJ 6A 36VQFN
Switching Regulator IC Output
IC REG BUCK SYNC 36V 6A
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2728585 | 150-MIC24067T-E/QNATR-ND | MIC24067T-E/QNA | MIC24067T-E/QNA |
| Product Name | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; VQFN | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | |
| IQ | 0.0018 amps | |||
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable |