Win Source Part Number: 1249833-MIC24056YJL-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Hyper Speed Control®, SuperSwitcher II™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 12A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 19V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 28-PowerVQFN
Supplier Device Package: 28-QFN (5x6)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-MIC24056YJL-CT,
Base Product Number: MIC24056
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 28-PowerVQFN
IC REG BUCK ADJ 12A 28QFN
IC REG BUCK ADJUSTABLE 12A 28QFN
Switching Voltage Regulators 12V, 12A High-Efficiency Buck Regulator SuperSwitcher II
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249833-MIC24056YJL-TR | 576-4287-1-ND | MIC24056YJL-TR | MIC24056YJL-TR | MIC24056YJL-TR | MIC24056YJL-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel | Other; 28-PowerVQFN | Other; 28-PowerVQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz | 600 kHz |